Configuration Features Number of Positions : 6 Number of Signal Positions : 6 Reverse Numbering : Without
Contact Features Contact Current Rating (Max) (AMP) : 5.9 Contact Type : Pin Reverse Gender : No
Dimensions Compatible Insulation Diameter Range : 1.5 - 2.39 MM [.059 - .11 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250
Housing Features Circular Connector Shell Size : 11 Housing Color : Black Housing Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : Without Thread Size : 3/4-20 UNEF-2A
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Seal & Plug Type : Peripheral Seal, Wire Entry Seal Connector System : Wire-to-Wire Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Number of Positions : 6
- Number of Signal Positions : 6
- Reverse Numbering : Without
Contact Features
- Contact Current Rating (Max) (AMP) : 5.9
- Contact Type : Pin
- Reverse Gender : No
Dimensions
- Compatible Insulation Diameter Range : 1.5 - 2.39 MM [.059 - .11 INCH ]
- Wire Size (MMSQ) : .0509 - .823
- Wire Size (AWG) : 30 - 18
Electrical Characteristics
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 250
Housing Features
- Circular Connector Shell Size : 11
- Housing Color : Black
- Housing Material : Thermoplastic
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Mating Alignment : With
- Mating Retention : With
- Mating Retention Type : Threaded Coupling
- Panel Mount Feature : Without
- Thread Size : 3/4-20 UNEF-2A
Operation/Application
- Circuit Application : Power & Signal
- Shielded : No
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 100
Product Type Features
- Circular Connector Shell Type : All Plastic
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Housing
- Connector Seal & Plug Type : Peripheral Seal, Wire Entry Seal
- Connector System : Wire-to-Wire
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Fluid Resistance : Immersion
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]