"Connector Header Through Hole 2 position 0.118"" (3.00mm)"
Pin & Socket Connectors MICRO MNL HDR ASSY SINGLE ROW
MICRO MNL HDR ASSY SINGLE ROW
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114836-ND | 792-1445051-2 | 41AJ2722 |
| Product Name | Headers, Male Pins | Pin & Socket Connectors MICRO MNL HDR ASSY SINGLE ROW | Micro Mnl Hdr Assy Single Row Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | Micro Connector and Nano Connector |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Number of Contacts | 2 # |