TE Connectivity Rectangular Wire & Cable Connectors & Housings 1445022-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : USR, CNR Compatible With Approved Standards Products : UL E28476, VDE 40005280 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : USR, CNR Compatible With Approved Standards Products : UL E28476, VDE 40005280 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1445022-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1445022-4
Rectangular Wire & Cable Connectors & Housings 1445022-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : USR, CNR Compatible With Approved Standards Products : UL E28476, VDE 40005280 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]
  • Housing Material : Nylon 66/6

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : USR, CNR
  • Compatible With Approved Standards Products : UL E28476, VDE 40005280
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 3000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
1445022-4
Headers & Wire Housings 1445022-4
Micro MNL - Plug and

Micro MNL - Plug and

Buy Now
Rectangular Connector Housings - A30260-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30260-ND
Rectangular Connector Housings A30260-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)"

Buy Now Datasheet
Rectangular Connectors - 1445022-4 - 850045-1445022-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1445022-4
850045-1445022-4
Rectangular Connectors - 1445022-4 850045-1445022-4
Manufacturer: TE Connectivity Win Source Part Number: 850045-1445022-4 Series: Micro MATE-N-LOK Features: Rectangular Connectors - Housings Package: Bulk Family Name: 1445022 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -1445022-4-CSI, 14450224, -1445022-4-SI, A30260

Manufacturer: TE Connectivity
Win Source Part Number: 850045-1445022-4
Series: Micro MATE-N-LOK
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 1445022
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -1445022-4-CSI, 14450224, -1445022-4-SI, A30260

Buy Now
Wire Housings & Plugs - 4959085P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4959085P
Wire Housings & Plugs 4959085P
TE Connectivity 1445022-4

TE Connectivity 1445022-4

Supplier's Site
Wire Housings & Plugs - 1709436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1709436
Wire Housings & Plugs 1709436
TE Connectivity 1445022-4

TE Connectivity 1445022-4

Supplier's Site
Singapore, Singapore
5A 250V Electronic Connector
340-1445022-4
5A 250V Electronic Connector 340-1445022-4
4 Pos Receptacle, Wire-to-Wire, 5A, 250V, Crimp, Nylon, Black Product overview: 1445022-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1445022-4 can be used for catalog matching and distributor lookup.

4 Pos Receptacle, Wire-to-Wire, 5A, 250V, Crimp, Nylon, Black Product overview: 1445022-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1445022-4 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors - 1445022-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1445022-4
Connectors 1445022-4
MICRO MNL RFECEPT HSG SINGLE R

MICRO MNL RFECEPT HSG SINGLE R

Buy Now
Connector, Soft Shell; Nylon; Receptacle; Black; 4; Single; 0.118 in.; UL 94V-0 - 70082722 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Nylon; Receptacle; Black; 4; Single; 0.118 in.; UL 94V-0
70082722
Connector, Soft Shell; Nylon; Receptacle; Black; 4; Single; 0.118 in.; UL 94V-0 70082722
Soft Shell Connector, 600 VAC Voltage Rating, 9.5 A (Max.) Current Rating Nylon housing material AMP brand Receptacle housing type Wire-to-Wire and Wire-to-Board Pin and Receptacle Connector System Contacts Are On 3mm (0.118") Centerline Spacing 2-12 Contact Positions Single Row 2-24 Contact Positions Dual Row PCB Mount Pin Headers Available in Both Vertical and Right-Angle Styles Surface Mount or Thru-Hole PCB Pin Header Attachment Applications Include: Appliance Industry, Instrumentation, Industrial Machinery, Hoe Equipment, and Security System Industry

Soft Shell Connector, 600 VAC Voltage Rating, 9.5 A (Max.) Current Rating

  • Nylon housing material
  • AMP brand
  • Receptacle housing type
  • Wire-to-Wire and Wire-to-Board Pin and Receptacle Connector System
  • Contacts Are On 3mm (0.118") Centerline Spacing
  • 2-12 Contact Positions Single Row
  • 2-24 Contact Positions Dual Row
  • PCB Mount Pin Headers Available in Both Vertical and Right-Angle Styles
  • Surface Mount or Thru-Hole PCB Pin Header Attachment
  • Applications Include: Appliance Industry, Instrumentation, Industrial Machinery, Hoe Equipment, and Security System Industry
Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1445022-4
Connectors >> Rectangular Connectors Housings 1445022-4
3mm 1x4P 4 1 带锁扣 P=3mm Rectangular Connectors Housings ROHS

3mm 1x4P 4 1 带锁扣 P=3mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1445022-4 1445022-4 A30260-ND 850045-1445022-4 4959085P 1709436 340-1445022-4 1445022-4 70082722 1445022-4
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connector Housings Rectangular Connectors - 1445022-4 Wire Housings & Plugs Wire Housings & Plugs 5A 250V Electronic Connector Connectors Connector, Soft Shell; Nylon; Receptacle; Black; 4; Single; 0.118 in.; UL 94V-0 Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1028-017-0005-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 103956-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details