TE Connectivity Grounding/Earthing Connectors 1443267-1

Description
Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Conductor Combination 1 : 5/8 in C-C Steel to 2/0 AWG Stranded Installation Technology : Wedge
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Conductor Combination 1 : 5/8 in C-C Steel to 2/0 AWG Stranded Installation Technology : Wedge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 1443267-1 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
1443267-1
Grounding/Earthing Connectors 1443267-1
Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Conductor Combination 1 : 5/8 in C-C Steel to 2/0 AWG Stranded Installation Technology : Wedge

Configuration Features


  • Visual Inspection : Yes

Operation/Application


  • Power Component Connection Type : Grounding Connection for Conductor to Ground Rod

Product Availability


  • Product Availability : Americas, Australia, New Zealand & Pacific Islands

Product Type Features


  • Conductor Combination 1 : 5/8 in C-C Steel to 2/0 AWG Stranded
  • Installation Technology : Wedge
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1443267-1
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 148057-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
Din Rail, Channel - 17-1SNA160496R2600-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details