TE Connectivity Automotive Connector EMC Shielding 1438921-2

Description
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : USCAR Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : USCAR Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 1438921-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
1438921-2
Automotive Connector EMC Shielding 1438921-2
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : USCAR Product Type Features Connector Shielding Accessory Type : Crimp Ferrule

Body Features


  • Primary Product Material : Copper Alloy

Industry Standards


  • Industry Standard : USCAR

Product Type Features


  • Connector Shielding Accessory Type : Crimp Ferrule
Buy Now
Coaxial Connector (RF) Accessories - 17-1438921-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-1438921-2-ND
Coaxial Connector (RF) Accessories 17-1438921-2-ND
FERRULE, RIGHT ANGLE, RG-58, SMB

FERRULE, RIGHT ANGLE, RG-58, SMB

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1438921-2 17-1438921-2-ND
Product Name Automotive Connector EMC Shielding Coaxial Connector (RF) Accessories
Connector Type Automotive Connector; DIN Connector SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050564-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Coax Connectors - 1059563-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Coupling Push-On
View Details
4 suppliers
RF Connectors - 1059404-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers