TE Connectivity Slide Switches 1437579-6

Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Travel : 3.04 MM  [.12 INCH ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Dual Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.7 MM  [.106 INCH ] Length : 10.2 MM  [.402 INCH ] PCB Tail Length : 3.3 MM  [.13 INCH ] Width : 9.14 MM  [.36 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Product Type Features Actuator Style : Extended Dual, Side Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Travel : 3.04 MM  [.12 INCH ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Dual Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.7 MM  [.106 INCH ] Length : 10.2 MM  [.402 INCH ] PCB Tail Length : 3.3 MM  [.13 INCH ] Width : 9.14 MM  [.36 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Product Type Features Actuator Style : Extended Dual, Side Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1437579-6 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1437579-6
Slide Switches 1437579-6
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Travel : 3.04 MM  [.12 INCH ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Dual Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.7 MM  [.106 INCH ] Length : 10.2 MM  [.402 INCH ] PCB Tail Length : 3.3 MM  [.13 INCH ] Width : 9.14 MM  [.36 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Product Type Features Actuator Style : Extended Dual, Side Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC

Body Features


  • Actuator Color : Black
  • Actuator Material : Polyester
  • Actuator Travel : 3.04 MM  [.12 INCH ]

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Dual
  • Number of Slide Switch Positions : 2
  • Operating Function : On None On
  • Terminals Connected : 2-3

Contact Features


  • Contact Base Material : Copper
  • Slide Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 2.7 MM  [.106 INCH ]
  • Length : 10.2 MM  [.402 INCH ]
  • PCB Tail Length : 3.3 MM  [.13 INCH ]
  • Width : 9.14 MM  [.36 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VDC) : 20

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention Type : Extended
  • Slide Switch Mounting Angle : Right Angle
  • Slide Switch Mounting Type : Through Hole

Product Type Features


  • Actuator Style : Extended Dual, Side
  • Product Type : Switch
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : Without

Termination Features


  • Termination Type : PC
Buy Now
Shenzhen, China
Switches - Slide Switches
1437579-6
Switches - Slide Switches 1437579-6
SWITCH SLIDE SPDTX2 0.4VA 20V

SWITCH SLIDE SPDTX2 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
1437579-6
Slide Switches 1437579-6
Slide Switches DUAL SLIDE R SLIDE SWITCH

Slide Switches DUAL SLIDE R SLIDE SWITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1437579-6 1437579-6 1437579-6
Product Name Slide Switches Switches - Slide Switches Slide Switches
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
Actuator Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 1571630-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
View Details
3 suppliers
Slide Switches - 450-1845-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
3 suppliers