TE Connectivity Ribbon & Flat Cable 1437373-1

Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 9 Number of Strands : 7 Dimensions Cable Insulation Height : .91 MM  [.036 INCH ] Cable Insulation Width : 11.43 MM  [.45 INCH ] Cable Length : 100 M  [328 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 92 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 57 Propagation Delay : 4.5 ns/m Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL UL Listing : AWM Style 20267 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [328.1 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4.8 Cross Talk (Near End) (PCT) : 3.8 Usage Conditions Operating Temperature Range (DEGC) : -40 - 80
Request a Quote
Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 9 Number of Strands : 7 Dimensions Cable Insulation Height : .91 MM  [.036 INCH ] Cable Insulation Width : 11.43 MM  [.45 INCH ] Cable Length : 100 M  [328 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 92 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 57 Propagation Delay : 4.5 ns/m Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL UL Listing : AWM Style 20267 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [328.1 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4.8 Cross Talk (Near End) (PCT) : 3.8 Usage Conditions Operating Temperature Range (DEGC) : -40 - 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 1437373-1 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
1437373-1
Ribbon & Flat Cable 1437373-1
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 9 Number of Strands : 7 Dimensions Cable Insulation Height : .91 MM  [.036 INCH ] Cable Insulation Width : 11.43 MM  [.45 INCH ] Cable Length : 100 M  [328 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 92 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 57 Propagation Delay : 4.5 ns/m Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL UL Listing : AWM Style 20267 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [328.1 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4.8 Cross Talk (Near End) (PCT) : 3.8 Usage Conditions Operating Temperature Range (DEGC) : -40 - 80

Body Features


  • Conductor Insulation Color : Gray
  • Conductor Material : Tinned Copper
  • Jacket Color : Gray
  • Jacket Material : PVC
  • Wire & Cable Insulation Material : PVC

Configuration Features


  • Number of Conductors : 9
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .91 MM  [.036 INCH ]
  • Cable Insulation Width : 11.43 MM  [.45 INCH ]
  • Cable Length : 100 M  [328 FT ]
  • Strand Size (AWG) : 36
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Capacitance : 92 PFM  [28 PFF ]
  • Current Rating (AMP) : 2
  • Impedance (OHM) : 57
  • Propagation Delay : 4.5 ns/m
  • Voltage Rating (V) : 300

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Industry Standards


  • Agency/Standard : UL
  • UL Listing : AWM Style 20267

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30.48 M  [328.1 FT ]

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 4.8
  • Cross Talk (Near End) (PCT) : 3.8

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 1437373-1
Product Name Ribbon & Flat Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 9 #
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-57051-0 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
High Speed I/O Cable Assemblies - 2405396-5 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers
Ribbon & Flat Cable - 3-1437373-0 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details