TE Connectivity Ribbon & Flat Cable 1437361-8

Description
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 14 Number of Strands : 19 Dimensions リボンおよびフラット ケーブル長 : 30.5 M  [100 FT ] Cable Insulation Height : .89 MM  [.035 INCH ] Cable Insulation Width : 17.78 MM  [.7 INCH ] Strand Size (AWG) : 40 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Current Rating (AMP) : 2 Impedance (OHM) : 100 Propagation Delay : 4.53 ns/m Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ] Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [98.43 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote
Description
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 14 Number of Strands : 19 Dimensions リボンおよびフラット ケーブル長 : 30.5 M  [100 FT ] Cable Insulation Height : .89 MM  [.035 INCH ] Cable Insulation Width : 17.78 MM  [.7 INCH ] Strand Size (AWG) : 40 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Current Rating (AMP) : 2 Impedance (OHM) : 100 Propagation Delay : 4.53 ns/m Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ] Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [98.43 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 1437361-8 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
1437361-8
Ribbon & Flat Cable 1437361-8
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 14 Number of Strands : 19 Dimensions リボンおよびフラット ケーブル長 : 30.5 M  [100 FT ] Cable Insulation Height : .89 MM  [.035 INCH ] Cable Insulation Width : 17.78 MM  [.7 INCH ] Strand Size (AWG) : 40 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Current Rating (AMP) : 2 Impedance (OHM) : 100 Propagation Delay : 4.53 ns/m Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ] Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [98.43 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Jacket Color : Gray
  • Ribbon & Flat Cable Conductor Material : Tinned Copper
  • Ribbon & Flat Cable Insulation Material : PVC

Configuration Features


  • Number of Ribbon & Flat Cable Conductors : 14
  • Number of Strands : 19

Dimensions


  • リボンおよびフラット ケーブル長 : 30.5 M  [100 FT ]
  • Cable Insulation Height : .89 MM  [.035 INCH ]
  • Cable Insulation Width : 17.78 MM  [.7 INCH ]
  • Strand Size (AWG) : 40
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Current Rating (AMP) : 2
  • Impedance (OHM) : 100
  • Propagation Delay : 4.53 ns/m
  • Ribbon & Flat Cable Voltage Rating (V) : 300

Housing Features


  • Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ]

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30.48 M  [98.43 FT ]

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Ribbon & Flat Cable Shielded : No
  • Wire/Cable Type : Ribbon Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 1437361-8
Product Name Ribbon & Flat Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2405396-1 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2820350-2 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Flat Flex Ribbon Jumpers, Cables - A128892-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
3 suppliers