TE Connectivity Circuit Breakers 1423901-6

Description
Body Features Button Color : White with Black Rate Marking (Vertical) Configuration Features Circuit Function : Series Trip Earthing Switch : Without Panel Cutout : 8.8 x 9.7 MM  [.346 x .382 INCH ] Contact Features Pole Configuration : 1 Trip Time at 200% (SEC) : 5 - 30 Electrical Characteristics Current Rating (AMP) : 30 Interrupt Capacity : 1000A @ 250VAC/50VDC Voltage Rating AC (VAC) : 250 Voltage Rating DC (VDC) : 50 Mechanical Attachment Mounting Bushing : 3/8" (One Side Flat) x 10mm Long, Plastic Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Mounting Type : Panel Mount Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Termination Features Termination Type : 6.35 [.25] Straight Quick Connect Tab
Request a Quote
Description
Body Features Button Color : White with Black Rate Marking (Vertical) Configuration Features Circuit Function : Series Trip Earthing Switch : Without Panel Cutout : 8.8 x 9.7 MM  [.346 x .382 INCH ] Contact Features Pole Configuration : 1 Trip Time at 200% (SEC) : 5 - 30 Electrical Characteristics Current Rating (AMP) : 30 Interrupt Capacity : 1000A @ 250VAC/50VDC Voltage Rating AC (VAC) : 250 Voltage Rating DC (VDC) : 50 Mechanical Attachment Mounting Bushing : 3/8" (One Side Flat) x 10mm Long, Plastic Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Mounting Type : Panel Mount Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Termination Features Termination Type : 6.35 [.25] Straight Quick Connect Tab
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1423901-6 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
1423901-6
Circuit Breakers 1423901-6
Body Features Button Color : White with Black Rate Marking (Vertical) Configuration Features Circuit Function : Series Trip Earthing Switch : Without Panel Cutout : 8.8 x 9.7 MM  [.346 x .382 INCH ] Contact Features Pole Configuration : 1 Trip Time at 200% (SEC) : 5 - 30 Electrical Characteristics Current Rating (AMP) : 30 Interrupt Capacity : 1000A @ 250VAC/50VDC Voltage Rating AC (VAC) : 250 Voltage Rating DC (VDC) : 50 Mechanical Attachment Mounting Bushing : 3/8" (One Side Flat) x 10mm Long, Plastic Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Mounting Type : Panel Mount Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Termination Features Termination Type : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Button Color : White with Black Rate Marking (Vertical)

Configuration Features


  • Circuit Function : Series Trip
  • Earthing Switch : Without
  • Panel Cutout : 8.8 x 9.7 MM  [.346 x .382 INCH ]

Contact Features


  • Pole Configuration : 1
  • Trip Time at 200% (SEC) : 5 - 30

Electrical Characteristics


  • Current Rating (AMP) : 30
  • Interrupt Capacity : 1000A @ 250VAC/50VDC
  • Voltage Rating AC (VAC) : 250
  • Voltage Rating DC (VDC) : 50

Mechanical Attachment


  • Mounting Bushing : 3/8" (One Side Flat) x 10mm Long, Plastic
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Knurled Nut/Hex Nut
  • Mounting Type : Panel Mount

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Type : Thermal
  • Illuminated : No
  • Illumination Type : No Light
  • Product Type : Circuit Breaker

Termination Features


  • Termination Type : 6.35 [.25] Straight Quick Connect Tab
Buy Now

Technical Specifications

  TE Connectivity
Product Category Circuit Breakers
Product Number 1423901-6
Product Name Circuit Breakers
Rated AC Voltage 250 volts
Rated DC Voltage 50 volts
Rated Current 30 amps
Rated Breaking Capacity 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393247-0 - TE Connectivity
Specs
Rated Current 4 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
Circuit Breakers - 4-1393252-3 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breakers - 7-1423698-7 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details