TE Connectivity Circuit Breakers 1423695-7

Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .37 - .38 (Diameter) Contact Features Trip Time at 200% (SEC) : 10 - 45 Electrical Characteristics Current Rating (AMP) : 3 Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Mechanical Attachment Mounting Bushing : 3/8 x .465" [11.81mm] Long, Round Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .37 - .38 (Diameter) Contact Features Trip Time at 200% (SEC) : 10 - 45 Electrical Characteristics Current Rating (AMP) : 3 Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Mechanical Attachment Mounting Bushing : 3/8 x .465" [11.81mm] Long, Round Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1423695-7 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
1423695-7
Circuit Breakers 1423695-7
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .37 - .38 (Diameter) Contact Features Trip Time at 200% (SEC) : 10 - 45 Electrical Characteristics Current Rating (AMP) : 3 Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Mechanical Attachment Mounting Bushing : 3/8 x .465" [11.81mm] Long, Round Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : White

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size (INCH) : .37 - .38 (Diameter)

Contact Features


  • Trip Time at 200% (SEC) : 10 - 45

Electrical Characteristics


  • Current Rating (AMP) : 3
  • Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 50

Mechanical Attachment


  • Mounting Bushing : 3/8 x .465" [11.81mm] Long, Round
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Knurled Nut/Hex Nut

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet
Circuit Breakers - 1423695-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1423695-7
Circuit Breakers 1423695-7
CKTBKR,THERM,PB,Q

CKTBKR,THERM,PB,Q

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 1423695-7 1423695-7
Product Name Circuit Breakers Circuit Breakers
Rated Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-1393253-9 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breakers - 7-1393246-0 - TE Connectivity
Specs
Rated Current 3 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers