TE Connectivity Circuit Breakers 1423675-6

Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 4 - 40 Electrical Characteristics Current Rating (AMP) : 8 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Identification Marking Stamped Marking Type : Red Rate Marking Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Termination Features Terminal Configuration : 6.35 [.25] Quick Connect, Bent 90°
Request a Quote Datasheet
Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 4 - 40 Electrical Characteristics Current Rating (AMP) : 8 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Identification Marking Stamped Marking Type : Red Rate Marking Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Termination Features Terminal Configuration : 6.35 [.25] Quick Connect, Bent 90°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1423675-6 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
1423675-6
Circuit Breakers 1423675-6
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 4 - 40 Electrical Characteristics Current Rating (AMP) : 8 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Identification Marking Stamped Marking Type : Red Rate Marking Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Termination Features Terminal Configuration : 6.35 [.25] Quick Connect, Bent 90°

Body Features


  • Actuator Color : White

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1

Contact Features


  • Trip Time at 200% (SEC) : 4 - 40

Electrical Characteristics


  • Current Rating (AMP) : 8
  • Interrupt Capacity : 1000A @ 250VAC/50VDC
  • Operating Voltage (VAC) : 250

Identification Marking


  • Stamped Marking Type : Red Rate Marking

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Type : Thermal
  • Illuminated : Without

Termination Features


  • Terminal Configuration : 6.35 [.25] Quick Connect, Bent 90°
Buy Now Datasheet
Circuit Breakers - 1423675-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1423675-6
Circuit Breakers 1423675-6
CB-W57 20 AMP

CB-W57 20 AMP

Buy Now
Circuit Breakers - 1423675-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1423675-6
Circuit Breakers 1423675-6
CKTBKR,THERM,PB

CKTBKR,THERM,PB

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
1423675-6
Circuit Breakers 1423675-6
Circuit Breakers

Circuit Breakers

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1423675-6 1423675-6 1423675-6
Product Name Circuit Breakers Circuit Breakers Circuit Breakers
Rated Current 8 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 7820873 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 1
View Details
6 suppliers
Circuit Breakers - 6-1393246-7 - TE Connectivity
Specs
Rated Current 2 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Panel Mount Circuit Breaker - 20771874 - Radwell International
Specs
Rated Current 15 amps
Number of Poles 1
View Details
Circuit Breakers - 3-2486200-0 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers