TE Connectivity Circuit Breakers 1423674-9

Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size : 11.2 x 10.01 MM  [.441 x .394 INCH ] Contact Features Trip Time at 200% (SEC) : 5 - 30 Electrical Characteristics Current Rating (AMP) : 20 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 9.8 x 12.6mm Long, Metal Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size : 11.2 x 10.01 MM  [.441 x .394 INCH ] Contact Features Trip Time at 200% (SEC) : 5 - 30 Electrical Characteristics Current Rating (AMP) : 20 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 9.8 x 12.6mm Long, Metal Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1423674-9 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
1423674-9
Circuit Breakers 1423674-9
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size : 11.2 x 10.01 MM  [.441 x .394 INCH ] Contact Features Trip Time at 200% (SEC) : 5 - 30 Electrical Characteristics Current Rating (AMP) : 20 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 9.8 x 12.6mm Long, Metal Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : White

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size : 11.2 x 10.01 MM  [.441 x .394 INCH ]

Contact Features


  • Trip Time at 200% (SEC) : 5 - 30

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Interrupt Capacity : 1000A @ 250VAC/50VDC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : Amp Rate Marking

Mechanical Attachment


  • Mounting Bushing : 9.8 x 12.6mm Long, Metal
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Knurled Nut/Hex Nut

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet
Thermal Breakers - 2408926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2408926
Thermal Breakers 2408926
TE Connectivity 1423674-9

TE Connectivity 1423674-9

Supplier's Site
Thermal Breakers - 2408927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2408927
Thermal Breakers 2408927
TE Connectivity 1423674-9

TE Connectivity 1423674-9

Supplier's Site
Circuit Breakers - 1423674-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1423674-9
Circuit Breakers 1423674-9
CB-W54 30 AMP

CB-W54 30 AMP

Buy Now
Circuit Breakers - 1423674-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1423674-9
Circuit Breakers 1423674-9
CKTBKR,THERM,P

CKTBKR,THERM,P

Buy Now
Circuit Breaker, 20A; Product Range Potter&brumfield Te Connectivity - 98K3351 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 20A; Product Range Potter&brumfield Te Connectivity
98K3351
Circuit Breaker, 20A; Product Range Potter&brumfield Te Connectivity 98K3351
CIRCUIT BREAKER, 20A; Product Range:W54 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (27-Jun-2018); Approval Category:UL RoHS Compliant: Yes

CIRCUIT BREAKER, 20A; Product Range:W54 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (27-Jun-2018); Approval Category:UL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1423674-9 2408926 1423674-9 1423674-9 98K3351
Product Name Circuit Breakers Thermal Breakers Circuit Breakers Circuit Breakers Circuit Breaker, 20A; Product Range Potter&brumfield Te Connectivity
Rated Current 20 amps 20 amps 30 amps 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal Thermal; Thermal
Manual Actuator Type Other; (Push to Reset)
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Circuit Breaker - 20765434 - Radwell International
Specs
Number of Poles 1
View Details
Circuit Breakers - 7-1393254-7 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breakers - 3-1393248-8 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details