TE Connectivity Circuit Breakers 1423674-6

Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size : 11.2 x 10.01 MM  [.441 x .394 INCH ] Contact Features Trip Time at 200% (SEC) : 5 - 30 Electrical Characteristics Current Rating (AMP) : 10 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 9.8 x 12.6mm Long, Metal Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size : 11.2 x 10.01 MM  [.441 x .394 INCH ] Contact Features Trip Time at 200% (SEC) : 5 - 30 Electrical Characteristics Current Rating (AMP) : 10 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 9.8 x 12.6mm Long, Metal Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1423674-6 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
1423674-6
Circuit Breakers 1423674-6
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size : 11.2 x 10.01 MM  [.441 x .394 INCH ] Contact Features Trip Time at 200% (SEC) : 5 - 30 Electrical Characteristics Current Rating (AMP) : 10 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 9.8 x 12.6mm Long, Metal Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : White

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size : 11.2 x 10.01 MM  [.441 x .394 INCH ]

Contact Features


  • Trip Time at 200% (SEC) : 5 - 30

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Interrupt Capacity : 1000A @ 250VAC/50VDC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : Red Rate Marking

Mechanical Attachment


  • Mounting Bushing : 9.8 x 12.6mm Long, Metal
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Knurled Nut/Hex Nut

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet
Thermal Breakers - 2408919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2408919
Thermal Breakers 2408919
TE Connectivity 1423674-6

TE Connectivity 1423674-6

Supplier's Site
Thermal Breakers - 2408916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2408916
Thermal Breakers 2408916
TE Connectivity 1423674-6

TE Connectivity 1423674-6

Supplier's Site
Circuit Breakers - 1423674-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1423674-6
Circuit Breakers 1423674-6
CKTBKR,THERM,P

CKTBKR,THERM,P

Buy Now
Circuit Breakers - 1423674-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1423674-6
Circuit Breakers 1423674-6
CB-W54 30 AMP

CB-W54 30 AMP

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
1423674-6
Circuit Breakers 1423674-6
Circuit Breakers

Circuit Breakers

Buy Now
Thermal Ckt Breaker, 1P, 10A/250V, Panel Rohs Compliant Potter&brumfield Te Connectivity - 74AJ7895 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 1P, 10A/250V, Panel Rohs Compliant Potter&brumfield Te Connectivity
74AJ7895
Thermal Ckt Breaker, 1P, 10A/250V, Panel Rohs Compliant Potter&brumfield Te Connectivity 74AJ7895
THERMAL CKT BREAKER, 1P, 10A/250V, PANEL ROHS COMPLIANT: YES

THERMAL CKT BREAKER, 1P, 10A/250V, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1423674-6 2408919 1423674-6 1423674-6 74AJ7895
Product Name Circuit Breakers Thermal Breakers Circuit Breakers Circuit Breakers Thermal Ckt Breaker, 1P, 10A/250V, Panel Rohs Compliant Potter&brumfield Te Connectivity
Rated Current 10 amps 10 amps 30 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal Thermal; Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-1393253-7 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 2500 amps
Trip System Type Magnetic
View Details
Circuit Breakers - 2-1393254-6 - TE Connectivity
Specs
Rated Current 25 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breakers - 3-1393248-8 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details