Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 10 Type of Control : Knob
Dimensions Product Height : 78.4 MM [3.09 INCH ] Product Length : 114.8 MM [4.52 INCH ] Product Width : 82.55 MM [3.25 INCH ]
Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 48 Timing Range (Off-Time) (SEC) : 5 - 50
Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Mode of Operation : Off-Delay
Other Repeatability (Max) : ±5%
Product Type Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Usage Conditions Operating Temperature Range (DEGC) : -30 - 75
Contact Features
- Contact Arrangement : 2 Form C, DPDT, 2 C/O
- Contact Current Rating (Max) (AMP) : 10
- Type of Control : Knob
Dimensions
- Product Height : 78.4 MM [3.09 INCH ]
- Product Length : 114.8 MM [4.52 INCH ]
- Product Width : 82.55 MM [3.25 INCH ]
Electrical Characteristics
- Actuating System : DC
- Input Voltage (VDC) : 48
- Timing Range (Off-Time) (SEC) : 5 - 50
Mechanical Attachment
- Product Mount Type : Chassis
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Mode of Operation : Off-Delay
Other
- Repeatability (Max) : ±5%
Product Type Features
- Relay Connection Type : Terminals
- Terminal Configuration : Screw Terminals
Usage Conditions
- Operating Temperature Range (DEGC) : -30 - 75