TE Connectivity Rectangular Connector Housings 1418984-1

Description
"16 Rectangular Connectors - Housings Receptacle Blue 0.157"" (4.00mm)"
Request a Quote Datasheet
Description
"16 Rectangular Connectors - Housings Receptacle Blue 0.157"" (4.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A127954-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A127954-ND
Rectangular Connector Housings A127954-ND
"16 Rectangular Connectors - Housings Receptacle Blue 0.157"" (4.00mm)"

"16 Rectangular Connectors - Housings Receptacle Blue 0.157"" (4.00mm)"

Buy Now Datasheet
Automotive Connectors - 7313110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7313110
Automotive Connectors 7313110
TE Connectivity 1418984-1

TE Connectivity 1418984-1

Supplier's Site
Conn Housing RCP 16 POS 4mm Crimp ST Cable Mount - 795-1418984-1 - Utmel Electronic Limited
Hong Kong, China
Conn Housing RCP 16 POS 4mm Crimp ST Cable Mount
795-1418984-1
Conn Housing RCP 16 POS 4mm Crimp ST Cable Mount 795-1418984-1
Conn Housing RCP 16 POS 4mm Crimp ST Cable Mount

Conn Housing RCP 16 POS 4mm Crimp ST Cable Mount

Supplier's Site
Housing, Rcpt, Micro Timer Contact; Product Range Amp - Te Connectivity - 53Y3490 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, Micro Timer Contact; Product Range Amp - Te Connectivity
53Y3490
Housing, Rcpt, Micro Timer Contact; Product Range Amp - Te Connectivity 53Y3490
HOUSING, RCPT, MICRO TIMER CONTACT; Product Range:Micro Timer 3 Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Micro Timer 3 Series Power Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

HOUSING, RCPT, MICRO TIMER CONTACT; Product Range:Micro Timer 3 Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Micro Timer 3 Series Power Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A127954-ND 7313110 795-1418984-1 53Y3490
Product Name Rectangular Connector Housings Automotive Connectors Conn Housing RCP 16 POS 4mm Crimp ST Cable Mount Housing, Rcpt, Micro Timer Contact; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details