TE Connectivity Backplane Connectors 1410420-1

Description
MULTIGIG RT T1 .8 BP FULL STN
Request a Quote Datasheet
Description
MULTIGIG RT T1 .8 BP FULL STN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 1410420-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410420-1
Backplane Connectors 1410420-1
MULTIGIG RT T1 .8 BP FULL STN

MULTIGIG RT T1 .8 BP FULL STN

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410420-1
Backplane Connectors 1410420-1
Backplane Connectors

Backplane Connectors

Buy Now
Singapore, Singapore
Through-Hole 1A Electronic Connector
407-1410420-1
Through-Hole 1A Electronic Connector 407-1410420-1
176 Pos 11 Row 16 Col Board-to-Board Header, 3.12Gbps, 1A, Gold, Through Hole Product overview: 1410420-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410420-1 can be used for catalog matching and distributor lookup.

176 Pos 11 Row 16 Col Board-to-Board Header, 3.12Gbps, 1A, Gold, Through Hole Product overview: 1410420-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410420-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1410420-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410420-1
Backplane Connectors - Specialized 1410420-1
CONN RCPT VITA41 176POS PCB

CONN RCPT VITA41 176POS PCB

Supplier's Site Datasheet
Card Edge & Backplane Connector, Multigig Rt Series, Backplane, Receptacle, 176, 20.3 Mm Te Connectivity - 22J0680 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Multigig Rt Series, Backplane, Receptacle, 176, 20.3 Mm Te Connectivity
22J0680
Card Edge & Backplane Connector, Multigig Rt Series, Backplane, Receptacle, 176, 20.3 Mm Te Connectivity 22J0680
Card Edge & Backplane Connector, MULTIGIG RT Series, Backplane, Receptacle, 176, 20.3 mm

Card Edge & Backplane Connector, MULTIGIG RT Series, Backplane, Receptacle, 176, 20.3 mm

Supplier's Site
Multigig Rt T1 .8 Bp Full Stn Amp - Te Connectivity - 41AJ2594 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt T1 .8 Bp Full Stn Amp - Te Connectivity
41AJ2594
Multigig Rt T1 .8 Bp Full Stn Amp - Te Connectivity 41AJ2594
MULTIGIG RT T1 .8 BP FULL STN

MULTIGIG RT T1 .8 BP FULL STN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410420-1 407-1410420-1 1410420-1 22J0680 41AJ2594
Product Name Backplane Connectors Through-Hole 1A Electronic Connector Backplane Connectors - Specialized Card Edge & Backplane Connector, Multigig Rt Series, Backplane, Receptacle, 176, 20.3 Mm Te Connectivity Multigig Rt T1 .8 Bp Full Stn Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3211/1000-675-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details