TE Connectivity High Speed Backplane Connectors 1410190-3

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410190-3 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410190-3
High Speed Backplane Connectors 1410190-3
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Center
  • Number of Columns : 16
  • Number of Positions : 112
  • Number of Rows : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Number of Shrouded Sides : 2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1410190-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410190-3
Backplane Connectors 1410190-3
MULTIGIG RT T2 7RW DC SE CT RT2

MULTIGIG RT T2 7RW DC SE CT RT2

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410190-3
Backplane Connectors 1410190-3
Backplane Connectors

Backplane Connectors

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1003861-1410190-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1003861-1410190-3
Connectors, Interconnects - Backplane Connectors - Specialized 1003861-1410190-3
Win Source Part Number: 1003861-1410190-3 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MultiGig RT2 Number of Positions: 112 Pitch: 0.071" (1.80mm) Color: Black Connector Type: Plug, Male Blades Number of Positions Loaded: All Number of Rows: 7 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Connector Style: VITA 46, Center Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Standard Package: 17 Connector Usage: Daughtercard Number of Columns: 16 Contact Layout, Typical: 80 Single Signal, 32 Ground Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1410190-3-SI,A99144 ,2266-1410190-3,1410 1903 Base Product Number: 1410190

Win Source Part Number: 1003861-1410190-3
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MultiGig RT2
Number of Positions: 112
Pitch: 0.071" (1.80mm)
Color: Black
Connector Type: Plug, Male Blades
Number of Positions Loaded: All
Number of Rows: 7
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tray
Connector Style: VITA 46, Center
Voltage Rating: 50V
Material Flammability Rating: UL94 V-0
Standard Package: 17
Connector Usage: Daughtercard
Number of Columns: 16
Contact Layout, Typical: 80 Single Signal, 32 Ground
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1410190-3-SI,A99144,2266-1410190-3,14101903
Base Product Number: 1410190

Buy Now Datasheet
Singapore, Singapore
1A Electronic Connector
407-1410190-3
1A Electronic Connector 407-1410190-3
112 Pos 7 Row Right Angle Header, 1A, Gold, UL94 V-0 Product overview: 1410190-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410190-3 can be used for catalog matching and distributor lookup.

112 Pos 7 Row Right Angle Header, 1A, Gold, UL94 V-0 Product overview: 1410190-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410190-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized - 1410190-3 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1410190-3
Specialized 1410190-3
CONN PLUG VITA46 112POS EDGE MNT

CONN PLUG VITA46 112POS EDGE MNT

Supplier's Site Datasheet
CONN PLUG VITA46 112POS EDGE MNT - 792-1410190-3 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG VITA46 112POS EDGE MNT
792-1410190-3
CONN PLUG VITA46 112POS EDGE MNT 792-1410190-3
CONN PLUG VITA46 112POS EDGE MNT

CONN PLUG VITA46 112POS EDGE MNT

Supplier's Site
Backplane Connectors - Specialized - 1410190-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410190-3
Backplane Connectors - Specialized 1410190-3
CONN PLUG VITA46 112POS EDGE MNT

CONN PLUG VITA46 112POS EDGE MNT

Supplier's Site Datasheet
Backplane Conn, Plug, 7Row, 112Pos, Tht Rohs Compliant Te Connectivity - 92AH6600 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Plug, 7Row, 112Pos, Tht Rohs Compliant Te Connectivity
92AH6600
Backplane Conn, Plug, 7Row, 112Pos, Tht Rohs Compliant Te Connectivity 92AH6600
BACKPLANE CONN, PLUG, 7ROW, 112POS, THT ROHS COMPLIANT: NO

BACKPLANE CONN, PLUG, 7ROW, 112POS, THT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1410190-3 1410190-3 1003861-1410190-3 407-1410190-3 1410190-3 792-1410190-3 1410190-3 92AH6600
Product Name High Speed Backplane Connectors Backplane Connectors Connectors, Interconnects - Backplane Connectors - Specialized 1A Electronic Connector Specialized CONN PLUG VITA46 112POS EDGE MNT Backplane Connectors - Specialized Backplane Conn, Plug, 7Row, 112Pos, Tht Rohs Compliant Te Connectivity
Category Board to Board Connector Card Edge Connector
Mounting Board Mount Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle Edge, Through Hole
Current Rating 1.0 amps 1.0 amps
Contact Pitch 1.8 mm (0.0710 inch) 1.8 to 1.8 mm (0.0710 to 0.0709 inch)
Number of Contacts 112 # 112 #
Unlock Full Specs
to access all available technical data