TE Connectivity High Speed Backplane Connectors 1410189-4

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Left Number of Columns : 8 Number of Ground Positions : 11 Number of Positions : 56 Number of Power Positions : 6 Number of Rows : 7 Number of Signal Positions : 4 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Brass, Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Length : 1.41 MM  [.055 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Product Type Features Backplane Module Type : Left Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential Signaling & Single Ended Signal Characteristics Data Rate (GBS) : ≤12 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Left Number of Columns : 8 Number of Ground Positions : 11 Number of Positions : 56 Number of Power Positions : 6 Number of Rows : 7 Number of Signal Positions : 4 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Brass, Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Length : 1.41 MM  [.055 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Product Type Features Backplane Module Type : Left Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential Signaling & Single Ended Signal Characteristics Data Rate (GBS) : ≤12 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410189-4 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410189-4
High Speed Backplane Connectors 1410189-4
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Left Number of Columns : 8 Number of Ground Positions : 11 Number of Positions : 56 Number of Power Positions : 6 Number of Rows : 7 Number of Signal Positions : 4 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Brass, Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Length : 1.41 MM  [.055 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Product Type Features Backplane Module Type : Left Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential Signaling & Single Ended Signal Characteristics Data Rate (GBS) : ≤12 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Left
  • Number of Columns : 8
  • Number of Ground Positions : 11
  • Number of Positions : 56
  • Number of Power Positions : 6
  • Number of Rows : 7
  • Number of Signal Positions : 4
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 2

Contact Features


  • Contact Base Material : Brass, Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Matrix
  • Contact Mating Area Length : 1.41 MM  [.055 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Power & Signal
  • Durability Rating (CYCLE) : 500

Product Type Features


  • Backplane Module Type : Left
  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded
  • Signal Arrangement : Differential Signaling & Single Ended

Signal Characteristics


  • Data Rate (GBS) : ≤12
  • Differential Impedance (OHM) : 100
  • Number of Differential Pairs per Column : 2

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 1410189-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
1410189-4
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 1410189-4
MULTIGIG RT T2 7RW H-LFTET2

MULTIGIG RT T2 7RW H-LFTET2

Buy Now
Backplane Connectors - 1410189-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410189-4
Backplane Connectors 1410189-4
MULTIGIG RT T2 7RW H-LFT,ET2

MULTIGIG RT T2 7RW H-LFT,ET2

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410189-4
Backplane Connectors 1410189-4
Backplane Connectors

Backplane Connectors

Buy Now
Multigig Rt T2 7Rw H-Lft,et2 Amp - Te Connectivity - 41AJ2586 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt T2 7Rw H-Lft,et2 Amp - Te Connectivity
41AJ2586
Multigig Rt T2 7Rw H-Lft,et2 Amp - Te Connectivity 41AJ2586
MULTIGIG RT T2 7RW H-LFT,ET2

MULTIGIG RT T2 7RW H-LFT,ET2

Supplier's Site
Conn, Card Edge, Plug, 56Pos, 1.8Mm; Product Range Te Connectivity - 38AC2830 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Card Edge, Plug, 56Pos, 1.8Mm; Product Range Te Connectivity
38AC2830
Conn, Card Edge, Plug, 56Pos, 1.8Mm; Product Range Te Connectivity 38AC2830
CONN, CARD EDGE, PLUG, 56POS, 1.8MM; Product Range:MULTIGIG RT2 Series; No. of Contacts:56Contacts; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of RoHS Compliant: Yes

CONN, CARD EDGE, PLUG, 56POS, 1.8MM; Product Range:MULTIGIG RT2 Series; No. of Contacts:56Contacts; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of RoHS Compliant: Yes

Supplier's Site
Specialized - 1410189-4 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1410189-4
Specialized 1410189-4
MULTIGIG RT T2 7RW H-LFT,ET2

MULTIGIG RT T2 7RW H-LFT,ET2

Supplier's Site
Backplane Connectors - Specialized - 1410189-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410189-4
Backplane Connectors - Specialized 1410189-4
MULTIGIG RT T2 7RW H-LFT,ET2

MULTIGIG RT T2 7RW H-LFT,ET2

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410189-4 1410189-4 1410189-4 41AJ2586 38AC2830 1410189-4 1410189-4
Product Name High Speed Backplane Connectors Connectors Board to Board, Bkplane, High Spd Modulr/Stckable Backplane Connectors Multigig Rt T2 7Rw H-Lft,et2 Amp - Te Connectivity Conn, Card Edge, Plug, 56Pos, 1.8Mm; Product Range Te Connectivity Specialized Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit Through Hole Press-Fit
Mounting Board Mount Board Edge, Through Hole, Right Angle
Voltage Rating 50 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data