TE Connectivity High Speed Backplane Connectors 1410188-3

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410188-3 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410188-3
High Speed Backplane Connectors 1410188-3
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Right
  • Number of Columns : 16
  • Number of Positions : 112
  • Number of Rows : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1410188-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410188-3
Backplane Connectors 1410188-3
MULTIGIG RT T2 7RW DC DF F-RGT

MULTIGIG RT T2 7RW DC DF F-RGT

Buy Now
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 1410188-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
1410188-3
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 1410188-3
MULTIGIG RT T2 7RW DC DF F-RGT

MULTIGIG RT T2 7RW DC DF F-RGT

Buy Now
Singapore, Singapore
1A 50V Electronic Connector
407-1410188-3
1A 50V Electronic Connector 407-1410188-3
112 Pos 7 Row LCP R/A Plug Connector, 1A, 50V Product overview: 1410188-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 50V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410188-3 can be used for catalog matching and distributor lookup.

112 Pos 7 Row LCP R/A Plug Connector, 1A, 50V Product overview: 1410188-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 50V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410188-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1022463-1410188-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1022463-1410188-3
Connectors, Interconnects - Backplane Connectors - Specialized 1022463-1410188-3
Win Source Part Number: 1022463-1410188-3 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MultiGig RT2 Number of Positions: 112 Pitch: 0.071" (1.80mm) Color: Black Features: Board Guide Connector Type: Plug, Male Blades Number of Positions Loaded: All Number of Rows: 7 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tube Connector Style: MULTIGIG, Full, Right End Material Flammability Rating: UL94 V-0 Standard Package: 16 Connector Usage: Daughtercard Number of Columns: 16 Contact Layout, Typical: 32 Signal Pairs, 8 Single Signal, 40 Ground Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 14101883,-1410188-3- SI,A99145 Base Product Number: 1410188

Win Source Part Number: 1022463-1410188-3
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MultiGig RT2
Number of Positions: 112
Pitch: 0.071" (1.80mm)
Color: Black
Features: Board Guide
Connector Type: Plug, Male Blades
Number of Positions Loaded: All
Number of Rows: 7
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tube
Connector Style: MULTIGIG, Full, Right End
Material Flammability Rating: UL94 V-0
Standard Package: 16
Connector Usage: Daughtercard
Number of Columns: 16
Contact Layout, Typical: 32 Signal Pairs, 8 Single Signal, 40 Ground
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 14101883,-1410188-3-SI,A99145
Base Product Number: 1410188

Buy Now Datasheet
Backplane Connector, Plug, 112 Position; Product Range Te Connectivity - 78M8575 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Plug, 112 Position; Product Range Te Connectivity
78M8575
Backplane Connector, Plug, 112 Position; Product Range Te Connectivity 78M8575
BACKPLANE CONNECTOR, PLUG, 112 POSITION; Product Range:MULTIGIG RT Series; Connector Type:Backplane; Gender:Plug; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Contact Termination Type:Through Hole; No. of Rows:7Rows RoHS Compliant: No

BACKPLANE CONNECTOR, PLUG, 112 POSITION; Product Range:MULTIGIG RT Series; Connector Type:Backplane; Gender:Plug; No. of Contacts:112Contacts; Pitch Spacing:1.8mm; Contact Termination Type:Through Hole; No. of Rows:7Rows RoHS Compliant: No

Supplier's Site
Daughtercard Conn, Plug, 112Pos, 7Row; Product Range Te Connectivity - 30AK0098 - Newark, An Avnet Company
Chicago, IL, United States
Daughtercard Conn, Plug, 112Pos, 7Row; Product Range Te Connectivity
30AK0098
Daughtercard Conn, Plug, 112Pos, 7Row; Product Range Te Connectivity 30AK0098
DAUGHTERCARD CONN, PLUG, 112POS, 7ROW; Product Range:Multigig RT2 Series; No. of Contacts:112Contacts ; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of RoHS Compliant: No

DAUGHTERCARD CONN, PLUG, 112POS, 7ROW; Product Range:Multigig RT2 Series; No. of Contacts:112Contacts; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of RoHS Compliant: No

Supplier's Site
Specialized - 1410188-3 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1410188-3
Specialized 1410188-3
CONN PLUG VITA46 112POS EDGE MNT

CONN PLUG VITA46 112POS EDGE MNT

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1410188-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410188-3
Backplane Connectors - Specialized 1410188-3
CONN PLUG VITA46 112POS EDGE MNT

CONN PLUG VITA46 112POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410188-3 1410188-3 1410188-3 407-1410188-3 1022463-1410188-3 78M8575 30AK0098 1410188-3 1410188-3
Product Name High Speed Backplane Connectors Backplane Connectors Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 1A 50V Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connector, Plug, 112 Position; Product Range Te Connectivity Daughtercard Conn, Plug, 112Pos, 7Row; Product Range Te Connectivity Specialized Backplane Connectors - Specialized
Category Board to Board Connector
Mounting Board Mount Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Current Rating 1.0 amps
Contact Pitch 1.8 mm (0.0710 inch)
Number of Contacts 112 #
Unlock Full Specs
to access all available technical data