TE Connectivity High Speed Backplane Connectors 1410187-4

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410187-4 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410187-4
High Speed Backplane Connectors 1410187-4
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Center
  • Number of Columns : 16
  • Number of Positions : 112
  • Number of Rows : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Miscellaneous Connector - 1410187-4 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
1410187-4
Miscellaneous Connector 1410187-4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 1410187-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
1410187-4
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 1410187-4
MULTIGIG RT T2 7RW DC DF CT

MULTIGIG RT T2 7RW DC DF CT

Buy Now
Backplane Connectors - 1410187-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410187-4
Backplane Connectors 1410187-4
MULTIGIG RT T2 7RW DC DF CT

MULTIGIG RT T2 7RW DC DF CT

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410187-4
Backplane Connectors 1410187-4
Backplane Connectors

Backplane Connectors

Buy Now
Conn, Card Edge, Plug, 112Pos, 1.8Mm; Product Range Te Connectivity - 38AC2829 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Card Edge, Plug, 112Pos, 1.8Mm; Product Range Te Connectivity
38AC2829
Conn, Card Edge, Plug, 112Pos, 1.8Mm; Product Range Te Connectivity 38AC2829
CONN, CARD EDGE, PLUG, 112POS, 1.8MM; Product Range:MULTIGIG RT2 Series; No. of Contacts:112Contacts ; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of RoHS Compliant: Yes

CONN, CARD EDGE, PLUG, 112POS, 1.8MM; Product Range:MULTIGIG RT2 Series; No. of Contacts:112Contacts; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of RoHS Compliant: Yes

Supplier's Site
Specialized - 1410187-4 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1410187-4
Specialized 1410187-4
CONN PLUG VITA46 112POS EDGE MNT

CONN PLUG VITA46 112POS EDGE MNT

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1410187-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410187-4
Backplane Connectors - Specialized 1410187-4
CONN PLUG VITA46 112POS EDGE MNT

CONN PLUG VITA46 112POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410187-4 1410187-4 1410187-4 1410187-4 38AC2829 1410187-4 1410187-4
Product Name High Speed Backplane Connectors Miscellaneous Connector Connectors Board to Board, Bkplane, High Spd Modulr/Stckable Backplane Connectors Conn, Card Edge, Plug, 112Pos, 1.8Mm; Product Range Te Connectivity Specialized Backplane Connectors - Specialized
Category Board to Board Connector
Mounting Board Mount Board Edge, Through Hole, Right Angle
Current Rating 1.0 amps
Contact Pitch 1.8 mm (0.0710 inch)
Number of Contacts 112 #
Unlock Full Specs
to access all available technical data