TE Connectivity High Speed Backplane Connectors 1410142-2

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410142-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410142-2
High Speed Backplane Connectors 1410142-2
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Right
  • Number of Columns : 16
  • Number of Positions : 144
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1410142-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410142-2
Backplane Connectors 1410142-2
MULTIGIG RT T2 .8 BP FULL RGH

MULTIGIG RT T2 .8 BP FULL RGH

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410142-2
Backplane Connectors 1410142-2
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Specialized - 1410142-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410142-2
Backplane Connectors - Specialized 1410142-2
CONN RCPT VITA 41/46 144POS PCB

CONN RCPT VITA 41/46 144POS PCB

Supplier's Site Datasheet
Specialized - 1410142-2 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1410142-2
Specialized 1410142-2
CONN RCPT VITA 41/46 144POS PCB

CONN RCPT VITA 41/46 144POS PCB

Supplier's Site Datasheet
Conn, Backplane, Rcpt, 144Pos, 1.8Mm; Product Range Te Connectivity - 38AC2828 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 144Pos, 1.8Mm; Product Range Te Connectivity
38AC2828
Conn, Backplane, Rcpt, 144Pos, 1.8Mm; Product Range Te Connectivity 38AC2828
CONN, BACKPLANE, RCPT, 144POS, 1.8MM; Product Range:MULTIGIG RT2 Series; No. of Contacts:144Contacts ; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of RoHS Compliant: Yes

CONN, BACKPLANE, RCPT, 144POS, 1.8MM; Product Range:MULTIGIG RT2 Series; No. of Contacts:144Contacts; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410142-2 1410142-2 1410142-2 1410142-2 38AC2828
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - Specialized Specialized Conn, Backplane, Rcpt, 144Pos, 1.8Mm; Product Range Te Connectivity
Category Board to Board Connector
Mounting Board Mount Through Hole
Current Rating 1.0 amps
Contact Pitch 1.8 mm (0.0710 inch)
Unlock Full Specs
to access all available technical data