TE Connectivity High Speed Backplane Connectors 1410140-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410140-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410140-1
High Speed Backplane Connectors 1410140-1
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Center
  • Number of Columns : 16
  • Number of Positions : 144
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Number of Shrouded Sides : 0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Backplane Connectors - 195937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
195937
Backplane Connectors 195937
Backplane Conn Centre Module

Backplane Conn Centre Module

Supplier's Site
Backplane Connectors - 1638326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1638326
Backplane Connectors 1638326
Backplane Conn Centre Module

Backplane Conn Centre Module

Supplier's Site
Backplane Connectors - 1410140-1 - 1121269-1410140-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1410140-1
1121269-1410140-1
Backplane Connectors - 1410140-1 1121269-1410140-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1121269-1410140-1 Packaging: Tube Number of Positions: 144 Pitch: 0.071" (1.80mm) Mounting Style: Through Hole Color: Black Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 9 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 50.0μin (1.27μm) Connector Style: VITA 46, Center Material Flammability Rating: UL94 V-0 Connector Usage: Backplane Number of Columns: 16 Categories: Connectors, Interconnects Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace, Communications & Networking Manufacturer Pack Quantity: 17 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121269-1410140-1
Packaging: Tube
Number of Positions: 144
Pitch: 0.071" (1.80mm)
Mounting Style: Through Hole
Color: Black
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 9
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 50.0μin (1.27μm)
Connector Style: VITA 46, Center
Material Flammability Rating: UL94 V-0
Connector Usage: Backplane
Number of Columns: 16
Categories: Connectors, Interconnects
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace, Communications & Networking
Manufacturer Pack Quantity: 17
MSL Level: 1 (Unlimited)

Buy Now
Connectors I/O - Rectangular, Signal & Power - 1410140-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Rectangular, Signal & Power
1410140-1
Connectors I/O - Rectangular, Signal & Power 1410140-1
MULTIGIG RT T2 .8 BP FULL CNT

MULTIGIG RT T2 .8 BP FULL CNT

Buy Now
Singapore, Singapore
Electronic Connector
407-1410140-1
Electronic Connector 407-1410140-1
144 Pos Backplane RCP 1.8mm Press Fit ST 6.5Gbps Gold Product overview: 1410140-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410140-1 can be used for catalog matching and distributor lookup.

144 Pos Backplane RCP 1.8mm Press Fit ST 6.5Gbps Gold Product overview: 1410140-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410140-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 1410140-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410140-1
Backplane Connectors 1410140-1
MULTIGIG RT T2 .8 BP FULL CNT

MULTIGIG RT T2 .8 BP FULL CNT

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410140-1
Backplane Connectors 1410140-1
MULTIGIG RT T2 BKPL

MULTIGIG RT T2 BKPL

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410140-1
Backplane Connectors 1410140-1
Backplane Connectors

Backplane Connectors

Buy Now
Specialized - 1410140-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1410140-1
Specialized 1410140-1
CONN RCPT VITA46 144POS PCB

CONN RCPT VITA46 144POS PCB

Supplier's Site Datasheet
Backplane Connector, Receptacle, 144 Position; Product Range Te Connectivity - 32M6802 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 144 Position; Product Range Te Connectivity
32M6802
Backplane Connector, Receptacle, 144 Position; Product Range Te Connectivity 32M6802
BACKPLANE CONNECTOR, RECEPTACLE, 144 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No

BACKPLANE CONNECTOR, RECEPTACLE, 144 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:144Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No

Supplier's Site Datasheet
Card Edge & Backplane Connector, Multigig Rt Series, Backplane, Receptacle, 144, 1.8 Mm, Press Fit Te Connectivity - 35M0225 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Multigig Rt Series, Backplane, Receptacle, 144, 1.8 Mm, Press Fit Te Connectivity
35M0225
Card Edge & Backplane Connector, Multigig Rt Series, Backplane, Receptacle, 144, 1.8 Mm, Press Fit Te Connectivity 35M0225
Card Edge & Backplane Connector, MULTIGIG RT Series, Backplane, Receptacle, 144, 1.8 mm, Press Fit

Card Edge & Backplane Connector, MULTIGIG RT Series, Backplane, Receptacle, 144, 1.8 mm, Press Fit

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1410140-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410140-1
Backplane Connectors - Specialized 1410140-1
CONN RCPT VITA46 144POS PCB

CONN RCPT VITA46 144POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410140-1 195937 1121269-1410140-1 1410140-1 407-1410140-1 1410140-1 1410140-1 32M6802 35M0225 1410140-1
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - 1410140-1 Connectors I/O - Rectangular, Signal & Power Electronic Connector Backplane Connectors Specialized Backplane Connector, Receptacle, 144 Position; Product Range Te Connectivity Card Edge & Backplane Connector, Multigig Rt Series, Backplane, Receptacle, 144, 1.8 Mm, Press Fit Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Mounting Board Mount Through hole Through Hole Through Hole
Current Rating 1.0 amps 1.0 amps
Contact Pitch 1.8 mm (0.0710 inch)
Number of Contacts 144 #
Unlock Full Specs
to access all available technical data