TE Connectivity Signal Relays 1393802-9

Description
Body Features Weight : 25 G  [.883 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 4 Form C (4 CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT Dimensions Dimensions (L x W x H) (Approximate) (MM) : 40.2 x 32.9 x 10.8 Height : 10.8 MM  [.425 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 40.2 MM  [1.583 INCH ] Length Class (Mechanical) : 40 - 50 mm Width : 32.9 MM  [1.295 INCH ] Width Class (Mechanical) : 30 - 40 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 800 - 1000 mW Coil Resistance (OHM) : 2700 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : .2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : .2 Contact Limiting Short-Time Current (AMP) : 1 Contact Voltage Rating (VAC) : 36 Contact Voltage Rating (VDC) : 30 Input Voltage (VAC) : 30 Input Voltage (VDC) : 36 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 853 Signal Relay Coil Voltage Rating (VDC) : 48 Signal Relay Contact Switching Voltage (Max) (VAC) : 36 Signal Relay Contact Switching Voltage (Max) (VDC) : 30 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Card SN Relay Type : Card SN Relay V23030 Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [110 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Body Features Weight : 25 G  [.883 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 4 Form C (4 CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT Dimensions Dimensions (L x W x H) (Approximate) (MM) : 40.2 x 32.9 x 10.8 Height : 10.8 MM  [.425 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 40.2 MM  [1.583 INCH ] Length Class (Mechanical) : 40 - 50 mm Width : 32.9 MM  [1.295 INCH ] Width Class (Mechanical) : 30 - 40 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 800 - 1000 mW Coil Resistance (OHM) : 2700 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : .2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : .2 Contact Limiting Short-Time Current (AMP) : 1 Contact Voltage Rating (VAC) : 36 Contact Voltage Rating (VDC) : 30 Input Voltage (VAC) : 30 Input Voltage (VDC) : 36 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 853 Signal Relay Coil Voltage Rating (VDC) : 48 Signal Relay Contact Switching Voltage (Max) (VAC) : 36 Signal Relay Contact Switching Voltage (Max) (VDC) : 30 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Card SN Relay Type : Card SN Relay V23030 Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [110 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 1393802-9 - TE Connectivity
Berwyn, PA, United States
Signal Relays
1393802-9
Signal Relays 1393802-9
Body Features Weight : 25 G  [.883 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 4 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 4 Form C (4 CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT Dimensions Dimensions (L x W x H) (Approximate) (MM) : 40.2 x 32.9 x 10.8 Height : 10.8 MM  [.425 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 40.2 MM  [1.583 INCH ] Length Class (Mechanical) : 40 - 50 mm Width : 32.9 MM  [1.295 INCH ] Width Class (Mechanical) : 30 - 40 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 800 - 1000 mW Coil Resistance (OHM) : 2700 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : .2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : .2 Contact Limiting Short-Time Current (AMP) : 1 Contact Voltage Rating (VAC) : 36 Contact Voltage Rating (VDC) : 30 Input Voltage (VAC) : 30 Input Voltage (VDC) : 36 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 853 Signal Relay Coil Voltage Rating (VDC) : 48 Signal Relay Contact Switching Voltage (Max) (VAC) : 36 Signal Relay Contact Switching Voltage (Max) (VDC) : 30 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Card SN Relay Type : Card SN Relay V23030 Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [110 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Weight : 25 G  [.883 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : Gold F
  • Contact Number of Poles : 4
  • Contact Plating Material : Gold
  • Contact Special Features : Bifurcated/Twin Contacts
  • Signal Relay Contact Arrangement : 4 Form C (4 CO)
  • Signal Relay Contact Current Rating (AMP) : 2
  • Signal Relay Terminal Type : PCB-THT

Dimensions


  • Dimensions (L x W x H) (Approximate) (MM) : 40.2 x 32.9 x 10.8
  • Height : 10.8 MM  [.425 INCH ]
  • Height Class (Mechanical) : 10 - 11 mm
  • Length : 40.2 MM  [1.583 INCH ]
  • Length Class (Mechanical) : 40 - 50 mm
  • Width : 32.9 MM  [1.295 INCH ]
  • Width Class (Mechanical) : 30 - 40 mm

Electrical Characteristics


  • Actuating System : DC
  • Coil Power Rating Class : 800 - 1000 mW
  • Coil Resistance (OHM) : 2700
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : .2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : .2
  • Contact Limiting Short-Time Current (AMP) : 1
  • Contact Voltage Rating (VAC) : 36
  • Contact Voltage Rating (VDC) : 30
  • Input Voltage (VAC) : 30
  • Input Voltage (VDC) : 36
  • Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 1000
  • Power Consumption (MILW) : 800
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 853
  • Signal Relay Coil Voltage Rating (VDC) : 48
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 36
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 30

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Operation/Application


  • Performance Type : Standard

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Product Type : Relay
  • Relay Style : Card SN
  • Relay Type : Card SN Relay V23030

Termination Features


  • Termination Type : Through Hole

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [110 DEGF ]
  • Environmental Ambient Temperature Class : 50 - 70°C
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1393802-9
Product Name Signal Relays
Poles Four Pole (4P)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393774-7 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Power Relays - 1-1415545-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
TO-5/.100 Grid Relays - 1617573-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details
Signal Relays - 1393815-4 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers