TE Connectivity Signal Relays 1393776-8

Description
Body Features Weight : 2 G  [.0705 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact Number of Poles : 1 Contact Plating Material : Gold-Rhodium Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : 1 Signal Relay Terminal Type : PCB-SMT Dimensions Height Class (Mechanical) : 7 - 8 mm Insulation Clearance Between Contact and Coil : .75 MM  [.03 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length : 13.4 MM  [.527 INCH ] Length Class (Mechanical) : 12 - 14 mm Width : 7.8 MM  [.307 INCH ] Width Class (Mechanical) : 6 - 8 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 0 - 100 mW Coil Resistance (OHM) : 113 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 1 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : 1 Contact Limiting Short-Time Current (AMP) : 1 Contact Switching Load (Min) : 10mA @ .02V Contact Voltage Rating (VAC) : 150 Contact Voltage Rating (VDC) : 125 Insulation Creepage Between Contact and Coil : .75 MM  [.03 INCH ] Insulation Creepage Class (MM) : 0 - 1.5 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 30 - 150 Signal Relay Coil Magnetic System : Monostable, DC, Polarized Signal Relay Coil Power Rating (DC) (MILW) : 80 Signal Relay Coil Voltage Rating (VDC) : 3 Signal Relay Contact Switching Voltage (Max) (VAC) : 150 Signal Relay Contact Switching Voltage (Max) (VDC) : 125 Voltage Standing Wave Ration (HF Parameter) : 1.06 @ 100MHz, 1.75 @ 900MHz Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : High Sensitive Packaging Features Packaging Method : Reel Product Type Features Product Type : Relay Relay Style : P1 Relay V23026 Relay Type : P1 Relay V23026 Signal Characteristics Insertion Loss (HF Parameter) : -.12dB @ 100MHz, -1.9dB @ 900MHz Isolation (HF Parameter) : -18dB @ 900MHz, -30dB @ 100MHz Termination Features Termination Type : Surface Mount Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote
Description
Body Features Weight : 2 G  [.0705 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact Number of Poles : 1 Contact Plating Material : Gold-Rhodium Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : 1 Signal Relay Terminal Type : PCB-SMT Dimensions Height Class (Mechanical) : 7 - 8 mm Insulation Clearance Between Contact and Coil : .75 MM  [.03 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length : 13.4 MM  [.527 INCH ] Length Class (Mechanical) : 12 - 14 mm Width : 7.8 MM  [.307 INCH ] Width Class (Mechanical) : 6 - 8 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 0 - 100 mW Coil Resistance (OHM) : 113 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 1 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : 1 Contact Limiting Short-Time Current (AMP) : 1 Contact Switching Load (Min) : 10mA @ .02V Contact Voltage Rating (VAC) : 150 Contact Voltage Rating (VDC) : 125 Insulation Creepage Between Contact and Coil : .75 MM  [.03 INCH ] Insulation Creepage Class (MM) : 0 - 1.5 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 30 - 150 Signal Relay Coil Magnetic System : Monostable, DC, Polarized Signal Relay Coil Power Rating (DC) (MILW) : 80 Signal Relay Coil Voltage Rating (VDC) : 3 Signal Relay Contact Switching Voltage (Max) (VAC) : 150 Signal Relay Contact Switching Voltage (Max) (VDC) : 125 Voltage Standing Wave Ration (HF Parameter) : 1.06 @ 100MHz, 1.75 @ 900MHz Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : High Sensitive Packaging Features Packaging Method : Reel Product Type Features Product Type : Relay Relay Style : P1 Relay V23026 Relay Type : P1 Relay V23026 Signal Characteristics Insertion Loss (HF Parameter) : -.12dB @ 100MHz, -1.9dB @ 900MHz Isolation (HF Parameter) : -18dB @ 900MHz, -30dB @ 100MHz Termination Features Termination Type : Surface Mount Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 1393776-8 - TE Connectivity
Berwyn, PA, United States
Signal Relays
1393776-8
Signal Relays 1393776-8
Body Features Weight : 2 G  [.0705 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : PdNi Contact Number of Poles : 1 Contact Plating Material : Gold-Rhodium Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : 1 Signal Relay Terminal Type : PCB-SMT Dimensions Height Class (Mechanical) : 7 - 8 mm Insulation Clearance Between Contact and Coil : .75 MM  [.03 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length : 13.4 MM  [.527 INCH ] Length Class (Mechanical) : 12 - 14 mm Width : 7.8 MM  [.307 INCH ] Width Class (Mechanical) : 6 - 8 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 0 - 100 mW Coil Resistance (OHM) : 113 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 1 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : 1 Contact Limiting Short-Time Current (AMP) : 1 Contact Switching Load (Min) : 10mA @ .02V Contact Voltage Rating (VAC) : 150 Contact Voltage Rating (VDC) : 125 Insulation Creepage Between Contact and Coil : .75 MM  [.03 INCH ] Insulation Creepage Class (MM) : 0 - 1.5 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 30 - 150 Signal Relay Coil Magnetic System : Monostable, DC, Polarized Signal Relay Coil Power Rating (DC) (MILW) : 80 Signal Relay Coil Voltage Rating (VDC) : 3 Signal Relay Contact Switching Voltage (Max) (VAC) : 150 Signal Relay Contact Switching Voltage (Max) (VDC) : 125 Voltage Standing Wave Ration (HF Parameter) : 1.06 @ 100MHz, 1.75 @ 900MHz Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : High Sensitive Packaging Features Packaging Method : Reel Product Type Features Product Type : Relay Relay Style : P1 Relay V23026 Relay Type : P1 Relay V23026 Signal Characteristics Insertion Loss (HF Parameter) : -.12dB @ 100MHz, -1.9dB @ 900MHz Isolation (HF Parameter) : -18dB @ 900MHz, -30dB @ 100MHz Termination Features Termination Type : Surface Mount Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Weight : 2 G  [.0705 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : PdNi
  • Contact Number of Poles : 1
  • Contact Plating Material : Gold-Rhodium
  • Contact Special Features : Bifurcated/Twin Contacts
  • Signal Relay Contact Arrangement : 1 Form C (CO)
  • Signal Relay Contact Current Rating (AMP) : 1
  • Signal Relay Terminal Type : PCB-SMT

Dimensions


  • Height Class (Mechanical) : 7 - 8 mm
  • Insulation Clearance Between Contact and Coil : .75 MM  [.03 INCH ]
  • Insulation Clearance Class (MM) : 0 - 2.5
  • Length : 13.4 MM  [.527 INCH ]
  • Length Class (Mechanical) : 12 - 14 mm
  • Width : 7.8 MM  [.307 INCH ]
  • Width Class (Mechanical) : 6 - 8 mm

Electrical Characteristics


  • Actuating System : DC
  • Coil Power Rating Class : 0 - 100 mW
  • Coil Resistance (OHM) : 113
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : 1
  • Contact Limiting Continuous Current (AMP) : 1
  • Contact Limiting Making Current (AMP) : 1
  • Contact Limiting Short-Time Current (AMP) : 1
  • Contact Switching Load (Min) : 10mA @ .02V
  • Contact Voltage Rating (VAC) : 150
  • Contact Voltage Rating (VDC) : 125
  • Insulation Creepage Between Contact and Coil : .75 MM  [.03 INCH ]
  • Insulation Creepage Class (MM) : 0 - 1.5
  • Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Power Consumption (MILW) : 30 - 150
  • Signal Relay Coil Magnetic System : Monostable, DC, Polarized
  • Signal Relay Coil Power Rating (DC) (MILW) : 80
  • Signal Relay Coil Voltage Rating (VDC) : 3
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 150
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 125
  • Voltage Standing Wave Ration (HF Parameter) : 1.06 @ 100MHz, 1.75 @ 900MHz

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Operation/Application


  • Performance Type : High Sensitive

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Product Type : Relay
  • Relay Style : P1 Relay V23026
  • Relay Type : P1 Relay V23026

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.12dB @ 100MHz, -1.9dB @ 900MHz
  • Isolation (HF Parameter) : -18dB @ 900MHz, -30dB @ 100MHz

Termination Features


  • Termination Type : Surface Mount

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Environmental Ambient Temperature Class : 70 - 85°C
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1393776-8
Product Name Signal Relays
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415020-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
TO-5/.100 Grid Relays - 1617570 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 12 volts
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617569-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details
4 suppliers
Signal Relays - 1393817-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers