TE Connectivity Ribbon Cable Connectors 1393725-4

Description
Mechanical Attachment Mating Retention : Without Operation/Applicatio n Circuit Application : Signal
Request a Quote Datasheet
Description
Mechanical Attachment Mating Retention : Without Operation/Applicatio n Circuit Application : Signal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1393725-4 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1393725-4
Ribbon Cable Connectors 1393725-4
Mechanical Attachment Mating Retention : Without Operation/Applicatio n Circuit Application : Signal

Mechanical Attachment


  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
Buy Now
DIN 41612 - A104940-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A104940-ND
DIN 41612 A104940-ND
12 Position Din Connector Plug Silver Panel Mount

12 Position Din Connector Plug Silver Panel Mount

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 1393725-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
1393725-4
Backplane Connectors - DIN 41612 1393725-4
CONN DIN PLUG 12POS PNL MNT SLVR

CONN DIN PLUG 12POS PNL MNT SLVR

Supplier's Site Datasheet
Connector, Din 41612, Plug, 2Row; Product Range Amp - Te Connectivity - 05AC9669 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Plug, 2Row; Product Range Amp - Te Connectivity
05AC9669
Connector, Din 41612, Plug, 2Row; Product Range Amp - Te Connectivity 05AC9669
CONNECTOR, DIN 41612, PLUG, 2ROW; Product Range:-; No. of Contacts:-; Gender:Plug; Pitch Spacing:-; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Silver Plated Contacts; Contact Material:-; No. of Mating Cycles:-; SVHC:No RoHS Compliant: Yes

CONNECTOR, DIN 41612, PLUG, 2ROW; Product Range:-; No. of Contacts:-; Gender:Plug; Pitch Spacing:-; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Silver Plated Contacts; Contact Material:-; No. of Mating Cycles:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1393725-4 A104940-ND 1393725-4 05AC9669
Product Name Ribbon Cable Connectors DIN 41612 Backplane Connectors - DIN 41612 Connector, Din 41612, Plug, 2Row; Product Range Amp - Te Connectivity
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA195657R2600-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 AWG
View Details
Din Rail, Channel - 2109-1SNK506065R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 10 to 24 AWG
View Details