TE Connectivity Electromechanical Relays & Contactors 1393219-5

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Product Height : 10 MM  [.393 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 405 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Product Height : 10 MM  [.393 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 405 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schrack Miniature PCB Relay PE is a general-purpose relay with a 1 form C (CO) contact arrangement, rated for 5 A at 250 VAC and designed for resistive and inductive loads. It features a sensitive 200 mW DC coil, operating from 9 VDC, with a contact material of AgNi 90/10. The relay has a low profile of 10.0 mm, uses PCB-THT terminations, and operates across an ambient temperature range of -40 to +85°C. It complies with IEC 60335-1, is cadmium-free, and meets VDE and UL safety approvals. Insulation strength is 4000 Vrms between coil and contacts, with an initial insulation resistance exceeding 10⁹ Ω. The device supports flux-proof mounting and wave soldering, with an operating endurance of up to 100×10³ cycles under rated load.

Datasheet Summary
Powered by GS/AI

The Schrack Miniature PCB Relay PE is a general-purpose relay with a 1 form C (CO) contact arrangement, rated for 5 A at 250 VAC and designed for resistive and inductive loads. It features a sensitive 200 mW DC coil, operating from 9 VDC, with a contact material of AgNi 90/10. The relay has a low profile of 10.0 mm, uses PCB-THT terminations, and operates across an ambient temperature range of -40 to +85°C. It complies with IEC 60335-1, is cadmium-free, and meets VDE and UL safety approvals. Insulation strength is 4000 Vrms between coil and contacts, with an initial insulation resistance exceeding 10⁹ Ω. The device supports flux-proof mounting and wave soldering, with an operating endurance of up to 100×10³ cycles under rated load.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1393219-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1393219-5
Electromechanical Relays & Contactors 1393219-5
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Product Height : 10 MM  [.393 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 405 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Product Height : 10 MM  [.393 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 10 MM  [.394 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .2
  • Coil Resistance (OHM) : 405
  • Coil Voltage Rating (VDC) : 9
  • Contact Current Rating (AMP) : 5
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.15 - ≤.2
  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]
  • Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Box & Tube, Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1023397-1393219-5 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1023397-1393219-5
Relays - Power Relays, Over 2 Amps 1023397-1393219-5
Win Source Part Number: 1023397-1393219-5 Category: Relays>Power Relays, Over 2 Amps Series: PE Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 25 Coil Resistance: 405 Ohms Coil Current: 22.2 mA Operate Time: 8 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 9VDC Contact Rating (Current): 5 A Switching Voltage: 400VAC - Max Release Time: 8 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 6.8 VDC Must Release Voltage: 0.9 VDC REACH Status: REACH Affected HTSUS: 0000.00.0000 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: PE014009,2266-139321 9-5 Base Product Number: 1393219

Win Source Part Number: 1023397-1393219-5
Category: Relays>Power Relays, Over 2 Amps
Series: PE
Termination Style: PC Pin
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 25
Coil Resistance: 405 Ohms
Coil Current: 22.2 mA
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 9VDC
Contact Rating (Current): 5 A
Switching Voltage: 400VAC - Max
Release Time: 8 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 6.8 VDC
Must Release Voltage: 0.9 VDC
REACH Status: REACH Affected
HTSUS: 0000.00.0000
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: PE014009,2266-1393219-5
Base Product Number: 1393219

Buy Now
Power Relays, Over 2 Amps - 1393219-5-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1393219-5-ND
Power Relays, Over 2 Amps 1393219-5-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Relays - 1393219-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Special up to 10A

Relay Special up to 10A

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
General Purpose Relays - 1393219-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
1393219-5
General Purpose Relays 1393219-5
General Purpose Relays PE014009

General Purpose Relays PE014009

Buy Now Datasheet
Power Relay, Spdt, 5A, 250Vac, Th; Contact Configuration Schrack Te Connectivity - 57AC7164 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 5A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
57AC7164
Power Relay, Spdt, 5A, 250Vac, Th; Contact Configuration Schrack Te Connectivity 57AC7164
POWER RELAY, SPDT, 5A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:9VDC; Contact Current:5A; Product Range:PE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; RoHS Compliant: Yes

POWER RELAY, SPDT, 5A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:9VDC; Contact Current:5A; Product Range:PE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - 1393219-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
1393219-5
Relays - Power Relays, Over 2 Amps 1393219-5
RELAY GEN PURP

RELAY GEN PURP

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1393219-5 1023397-1393219-5 1393219-5-ND 1393219-5 1393219-5 57AC7164 1393219-5
Product Name Electromechanical Relays & Contactors Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps Relays General Purpose Relays Power Relay, Spdt, 5A, 250Vac, Th; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
DC Power 0.2000 watts
DC Coil Voltage 9 volts 9 volts 9 volts 9 volts
Unlock Full Specs
to access all available technical data