TE Connectivity Grounding/Earthing Connectors 1380278-1

Description
Body Features Conductor Type (Large) : Stranded, Solid Conductor Type (Small) : Stranded, Solid Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Parallel Jaw Pliers, Wire-to-Ground Rod Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : 6 - 16 mm2 Installation Technology : Transversal Wedge
Request a Quote
Description
Body Features Conductor Type (Large) : Stranded, Solid Conductor Type (Small) : Stranded, Solid Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Parallel Jaw Pliers, Wire-to-Ground Rod Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : 6 - 16 mm2 Installation Technology : Transversal Wedge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 1380278-1 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
1380278-1
Grounding/Earthing Connectors 1380278-1
Body Features Conductor Type (Large) : Stranded, Solid Conductor Type (Small) : Stranded, Solid Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Parallel Jaw Pliers, Wire-to-Ground Rod Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : 6 - 16 mm2 Installation Technology : Transversal Wedge

Body Features


  • Conductor Type (Large) : Stranded, Solid
  • Conductor Type (Small) : Stranded, Solid

Configuration Features


  • Visual Inspection : Yes

Operation/Application


  • Power Component Connection Type : Parallel Jaw Pliers, Wire-to-Ground Rod

Product Availability


  • Product Availability : Americas

Product Type Features


  • Conductor Combination 1 : 5/8 in
  • Conductor Combination 2 : 6 - 16 mm2
  • Installation Technology : Transversal Wedge
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1380278-1
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK506213R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 17-1SNA190001R2000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 1 AWG
View Details