TE Connectivity Keystone Inserts 1375055-3

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - A110816-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
A110816-ND
Keystone Inserts A110816-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White

Buy Now Datasheet
Connector/Terminal/Pin - 48912345 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
48912345
Connector/Terminal/Pin 48912345
CONNECTOR, MODULAR JACK, RJ45, 1PORT, 8P8C; CONNECTOR TYPE:RJ45; PRODUCT RANGE:-; GENDER:JACK; NO. OF CONTACTS:8CONTACTS; NO. OF POSITIONS:8POSITIONS ; NO. OF PORTS:1PORTS; LAN CATEGORY:CAT6; CONTACT TERMINATION TYPE:IDC / IDT ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, MODULAR JACK, RJ45, 1PORT, 8P8C; CONNECTOR TYPE:RJ45; PRODUCT RANGE:-; GENDER:JACK; NO. OF CONTACTS:8CONTACTS; NO. OF POSITIONS:8POSITIONS; NO. OF PORTS:1PORTS; LAN CATEGORY:CAT6; CONTACT TERMINATION TYPE:IDC / IDT ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Modular Jack, Rj45, 1Port, 8P8C; Modular Connector Type Te Connectivity - 87H5558 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Modular Jack, Rj45, 1Port, 8P8C; Modular Connector Type Te Connectivity
87H5558
Connector, Modular Jack, Rj45, 1Port, 8P8C; Modular Connector Type Te Connectivity 87H5558
CONNECTOR, MODULAR JACK, RJ45, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

CONNECTOR, MODULAR JACK, RJ45, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A110816-ND 48912345 87H5558
Product Name Keystone Inserts Connector/Terminal/Pin Connector, Modular Jack, Rj45, 1Port, 8P8C; Modular Connector Type Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details