TE Connectivity High Speed Pluggable IO Connectors & Cages 1367073-1

Description
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1367073-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1367073-1
High Speed Pluggable IO Connectors & Cages 1367073-1
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 20

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP

Other


  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Pluggable I/O Connectors - 1355160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
1355160
Pluggable I/O Connectors 1355160
TE Connectivity 1367073-1

TE Connectivity 1367073-1

Supplier's Site
Pluggable Connector Assemblies - A97430TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97430TR-ND
Pluggable Connector Assemblies A97430TR-ND
20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A97430CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97430CT-ND
Pluggable Connector Assemblies A97430CT-ND
20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A97430DKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97430DKR-ND
Pluggable Connector Assemblies A97430DKR-ND
20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Connectors I/O - High Speed - SFP, SFP+, QSFP - 1367073-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
1367073-1
Connectors I/O - High Speed - SFP, SFP+, QSFP 1367073-1
20 POS SMT CONN SFP 15AU

20 POS SMT CONN SFP 15AU

Buy Now
Singapore, Singapore
Electronic Connector
366-1367073-1
Electronic Connector 366-1367073-1
RJ11 Connector, 20 Pos, Right Angle, SMT, 4Gbps, Gold Plated Product overview: 1367073-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1367073-1 can be used for catalog matching and distributor lookup.

RJ11 Connector, 20 Pos, Right Angle, SMT, 4Gbps, Gold Plated Product overview: 1367073-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1367073-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 1367073-1 - 1121264-1367073-1 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1367073-1
1121264-1367073-1
Hard To Find - 1367073-1 1121264-1367073-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1121264-1367073-1 Packaging: Reel Number of Positions: 20 Mounting Style: SMT, Right Angle Connector Type: SFP Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Connector Style: Receptacle Family Name: 1367073 Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Alternative Parts (Cross-Reference): E81M0-VCYF84-L; 170382-0002; UE75A202001T ; E81M0-VCYF85-L; Introduction Date: May 27, 2005 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121264-1367073-1
Packaging: Reel
Number of Positions: 20
Mounting Style: SMT, Right Angle
Connector Type: SFP
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Connector Style: Receptacle
Family Name: 1367073
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Alternative Parts (Cross-Reference): E81M0-VCYF84-L; 170382-0002; UE75A202001T ; E81M0-VCYF85-L;
Introduction Date: May 27, 2005
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
I/O Connectors - 1367073-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1367073-1
I/O Connectors 1367073-1
20 POS SMT CONN, SFP, 15AU

20 POS SMT CONN, SFP, 15AU

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1367073-1
I/O Connectors 1367073-1
SFP CONNECTORS

SFP CONNECTORS

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1367073-1
I/O Connectors 1367073-1
I/O Connectors

I/O Connectors

Buy Now
Sfp Connector, Receptacle, 20 Position, Right Angle Smd; Connector Type Amp - Te Connectivity - 27C3841 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Connector, Receptacle, 20 Position, Right Angle Smd; Connector Type Amp - Te Connectivity
27C3841
Sfp Connector, Receptacle, 20 Position, Right Angle Smd; Connector Type Amp - Te Connectivity 27C3841
SFP CONNECTOR, RECEPTACLE, 20 POSITION, RIGHT ANGLE SMD; Connector Type:SFP; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:SFP System Series; Gender:Receptacle RoHS Compliant: Yes

SFP CONNECTOR, RECEPTACLE, 20 POSITION, RIGHT ANGLE SMD; Connector Type:SFP; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:SFP System Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Sfp, Smt, 20Way; No. Of Contacts Amp - Te Connectivity - 03P2621 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sfp, Smt, 20Way; No. Of Contacts Amp - Te Connectivity
03P2621
Connector, Sfp, Smt, 20Way; No. Of Contacts Amp - Te Connectivity 03P2621
CONNECTOR, SFP, SMT, 20WAY; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Solder; Product Range:SFP System Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, SFP, SMT, 20WAY; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Solder; Product Range:SFP System Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Sfp, Rcpt, 20Pos, Smt; No. Of Contacts Amp - Te Connectivity - 54X6491 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sfp, Rcpt, 20Pos, Smt; No. Of Contacts Amp - Te Connectivity
54X6491
Connector, Sfp, Rcpt, 20Pos, Smt; No. Of Contacts Amp - Te Connectivity 54X6491
CONNECTOR, SFP, RCPT, 20POS, SMT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Solder; Product Range:SFP System Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, SFP, RCPT, 20POS, SMT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Solder; Product Range:SFP System Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Pluggable Connectors
1367073-1
Pluggable Connectors 1367073-1
CONN SFP RCPT 20POS SLD R/A SMD

CONN SFP RCPT 20POS SLD R/A SMD

Supplier's Site Datasheet
Pluggable Connector Assemblies - 1367073-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1367073-1
Pluggable Connector Assemblies 1367073-1
CONN SFP RCPT 20POS SLD R/A SMD

CONN SFP RCPT 20POS SLD R/A SMD

Supplier's Site
Futian, Shenzhen, China
Connectors >> Card Edge Connectors
1367073-1
Connectors >> Card Edge Connectors 1367073-1
0.8mm SFP Surface Mount,Right Angle 20P SMD,P=0.8mm,Surface Mount,Right Angle Card Edge Connectors ROHS

0.8mm SFP Surface Mount,Right Angle 20P SMD,P=0.8mm,Surface Mount,Right Angle Card Edge Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1367073-1 1355160 A97430TR-ND 1367073-1 366-1367073-1 1121264-1367073-1 1367073-1 1367073-1 27C3841 03P2621 1367073-1 1367073-1 1367073-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable I/O Connectors Pluggable Connector Assemblies Connectors I/O - High Speed - SFP, SFP+, QSFP Electronic Connector Hard To Find - 1367073-1 I/O Connectors I/O Connectors Sfp Connector, Receptacle, 20 Position, Right Angle Smd; Connector Type Amp - Te Connectivity Connector, Sfp, Smt, 20Way; No. Of Contacts Amp - Te Connectivity Pluggable Connectors Pluggable Connector Assemblies Connectors >> Card Edge Connectors
Termination Surface Mount Solder SMD/SMT Solder Solder Solder
Current Rating 0.5 amps
Gender Male / Plug; Female / Jack Female / Jack
Geometry Right Angle Right Angle Receptacle Right Angle
Unlock Full Specs
to access all available technical data