TE Connectivity RJ45 Connectors 133934-E

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Nickel, Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 16.59 MM  [.653 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Top Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Nickel, Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 16.59 MM  [.653 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Top Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 133934-E - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
133934-E
RJ45 Connectors 133934-E
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Nickel, Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 16.59 MM  [.653 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Top Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel, Tin

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 16.59 MM  [.653 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Black
  • Housing Material : Polybutylene Terephthalate (PBT)
  • Mating Entry Location : Top

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 133934-E
Product Name RJ45 Connectors
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0973-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RJ45 Connectors - 1888507-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Press-Fit
Mounting Board Mount, Panel Mount
View Details
7 suppliers