TE Connectivity RF Cable Assemblies 1337814-1

Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMB Plug Cable Assembly (End B) : SMB Plug Cable Assembly Type : SMB to SMB Coax Cable Type : RG-316/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMB Plug Cable Assembly (End B) : SMB Plug Cable Assembly Type : SMB to SMB Coax Cable Type : RG-316/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1337814-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1337814-1
RF Cable Assemblies 1337814-1
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMB Plug Cable Assembly (End B) : SMB Plug Cable Assembly Type : SMB to SMB Coax Cable Type : RG-316/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : SMB Plug
  • Cable Assembly (End B) : SMB Plug
  • Cable Assembly Type : SMB to SMB
  • Coax Cable Type : RG-316/U

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Rf / Coaxial Cable Assembly, Smb Plug, 50Ohm, Smb Straight Plug, 9.84 , 250 Mm, Black Rohs Compliant Greenpar Te Connectivity - 98K5568 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Cable Assembly, Smb Plug, 50Ohm, Smb Straight Plug, 9.84 , 250 Mm, Black Rohs Compliant Greenpar Te Connectivity
98K5568
Rf / Coaxial Cable Assembly, Smb Plug, 50Ohm, Smb Straight Plug, 9.84 , 250 Mm, Black Rohs Compliant Greenpar Te Connectivity 98K5568
RF / Coaxial Cable Assembly, SMB Plug, 50ohm, SMB Straight Plug, 9.84 ", 250 mm, Black RoHS Compliant: No

RF / Coaxial Cable Assembly, SMB Plug, 50ohm, SMB Straight Plug, 9.84 ", 250 mm, Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1337814-1 98K5568
Product Name RF Cable Assemblies Rf / Coaxial Cable Assembly, Smb Plug, 50Ohm, Smb Straight Plug, 9.84 , 250 Mm, Black Rohs Compliant Greenpar Te Connectivity
Application RF RF
Product Type SMB Plug
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2556949-2 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers
RF Cable Assemblies - 2561101-4 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.8333 ft (2.54 dm)
View Details
2 suppliers
RF Cable Assemblies - 1064542-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
5 suppliers