TE Connectivity RF Cable Assemblies 1337812-3

Description
Body Features Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 316/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 316/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1337812-3 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1337812-3
RF Cable Assemblies 1337812-3
Body Features Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 316/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : SMA Plug
  • Cable Assembly Type : SMA to SMA
  • Coax Cable Type : RG 316/U

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Rf / Coaxial Cable Assembly, Sma Plug, 90 , Sma Plug, 90 , 3.2 Ft, 1 M, Black Rohs Compliant Greenpar Te Connectivity - 98K5567 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Cable Assembly, Sma Plug, 90 , Sma Plug, 90 , 3.2 Ft, 1 M, Black Rohs Compliant Greenpar Te Connectivity
98K5567
Rf / Coaxial Cable Assembly, Sma Plug, 90 , Sma Plug, 90 , 3.2 Ft, 1 M, Black Rohs Compliant Greenpar Te Connectivity 98K5567
RF / Coaxial Cable Assembly, SMA Plug, 90 , SMA Plug, 90 , 3.2 ft, 1 m, Black RoHS Compliant: Yes

RF / Coaxial Cable Assembly, SMA Plug, 90 , SMA Plug, 90 , 3.2 ft, 1 m, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1337812-3 98K5567
Product Name RF Cable Assemblies Rf / Coaxial Cable Assembly, Sma Plug, 90 , Sma Plug, 90 , 3.2 Ft, 1 M, Black Rohs Compliant Greenpar Te Connectivity
Application RF RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2479976-6 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
Twisted Pair Cable - 080935-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers