TE Connectivity RF Cable Assemblies 1337808-3

Description
Body Features Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 316/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 316/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1337808-3 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1337808-3
RF Cable Assemblies 1337808-3
Body Features Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 316/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : SMA Plug
  • Cable Assembly Type : SMA to SMA
  • Coax Cable Type : RG 316/U

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Coaxial Cable - 4097834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
4097834
Coaxial Cable 4097834
SMA RF coax cable assembly, RG316, steel

SMA RF coax cable assembly, RG316, steel

Supplier's Site
Coaxial Cable - 1361781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
1361781
Coaxial Cable 1361781
SMA RF coax cable assembly, RG316, steel

SMA RF coax cable assembly, RG316, steel

Supplier's Site
Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 50Ohm, 3.2 Ft, 1 M, Black Rohs Compliant Greenpar Te Connectivity - 98K5555 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 50Ohm, 3.2 Ft, 1 M, Black Rohs Compliant Greenpar Te Connectivity
98K5555
Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 50Ohm, 3.2 Ft, 1 M, Black Rohs Compliant Greenpar Te Connectivity 98K5555
RF / Coaxial Cable Assembly, SMA Straight Plug, SMA Plug, 50ohm, 3.2 ft, 1 m, Black RoHS Compliant: Yes

RF / Coaxial Cable Assembly, SMA Straight Plug, SMA Plug, 50ohm, 3.2 ft, 1 m, Black RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 1337808-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1337808-3
RF Cable Assemblies 1337808-3
RF Cable Assemblies 50 OHM COAX SMA PLUG STR P

RF Cable Assemblies 50 OHM COAX SMA PLUG STR P

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1337808-3 4097834 98K5555 1337808-3
Product Name RF Cable Assemblies Coaxial Cable Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 50Ohm, 3.2 Ft, 1 M, Black Rohs Compliant Greenpar Te Connectivity RF Cable Assemblies
Application RF Networking RF RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2323765-3 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
Coaxial Cables (RF) - 994-1300-00041-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - 1-2221288-0 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.8333 ft (2.54 dm)
View Details
RF Cable Assemblies - 1-2016663-0 - TE Connectivity
Specs
Application RF
Product Type 3.5mm Series RF Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers