TE Connectivity RF Cable Assemblies 1337772-4

Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : BNC Plug Cable Assembly Type : BNC to BNC Coax Cable Type : RG-58C/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : BNC Plug Cable Assembly Type : BNC to BNC Coax Cable Type : RG-58C/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1337772-4 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1337772-4
RF Cable Assemblies 1337772-4
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : BNC Plug Cable Assembly Type : BNC to BNC Coax Cable Type : RG-58C/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Plating Material : Nickel
  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : BNC Plug
  • Cable Assembly (End B) : BNC Plug
  • Cable Assembly Type : BNC to BNC
  • Coax Cable Type : RG-58C/U

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Cable - 4097109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
4097109
Coaxial Cable 4097109
BNC plug to r/a plug cable, 50Ohm, RG-58

BNC plug to r/a plug cable, 50Ohm, RG-58

Supplier's Site
Rf / Coaxial Cable Assembly, Bnc Plug, Bnc Plug, 90 , 4.9 Ft, 1.5 M, Black Rohs Compliant Greenpar Te Connectivity - 98K5524 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Cable Assembly, Bnc Plug, Bnc Plug, 90 , 4.9 Ft, 1.5 M, Black Rohs Compliant Greenpar Te Connectivity
98K5524
Rf / Coaxial Cable Assembly, Bnc Plug, Bnc Plug, 90 , 4.9 Ft, 1.5 M, Black Rohs Compliant Greenpar Te Connectivity 98K5524
RF / Coaxial Cable Assembly, BNC Plug, BNC Plug, 90 , 4.9 ft, 1.5 m, Black RoHS Compliant: Yes

RF / Coaxial Cable Assembly, BNC Plug, BNC Plug, 90 , 4.9 ft, 1.5 m, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1337772-4 4097109 98K5524
Product Name RF Cable Assemblies Coaxial Cable Rf / Coaxial Cable Assembly, Bnc Plug, Bnc Plug, 90 , 4.9 Ft, 1.5 M, Black Rohs Compliant Greenpar Te Connectivity
Application RF Networking RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm) 4.92 ft (15 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171922-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
RF Cable Assemblies - 2411062-2 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Length 0.3281 ft (1 dm)
View Details
2 suppliers