TE Connectivity Cable Assembly, Bnc Plug / Bnc Plug, Rg58, 0.25M; Connector Type A Greenpar Te Connectivity 1337769-1

Description
CABLE ASSEMBLY, BNC PLUG / BNC PLUG, RG58, 0.25M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, BNC PLUG / BNC PLUG, RG58, 0.25M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Bnc Plug / Bnc Plug, Rg58, 0.25M; Connector Type A Greenpar Te Connectivity - 98K5512 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Bnc Plug / Bnc Plug, Rg58, 0.25M; Connector Type A Greenpar Te Connectivity
98K5512
Cable Assembly, Bnc Plug / Bnc Plug, Rg58, 0.25M; Connector Type A Greenpar Te Connectivity 98K5512
CABLE ASSEMBLY, BNC PLUG / BNC PLUG, RG58, 0.25M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

CABLE ASSEMBLY, BNC PLUG / BNC PLUG, RG58, 0.25M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98K5512
Product Name Cable Assembly, Bnc Plug / Bnc Plug, Rg58, 0.25M; Connector Type A Greenpar Te Connectivity
Cable Length 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details