TE Connectivity Power Line Filters 12FC10

Description
TE Connectivity 12FC10 Power Line Filter
Request a Quote Datasheet
Description
TE Connectivity 12FC10 Power Line Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7828460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7828460
Power Line Filters 7828460
TE Connectivity 12FC10 Power Line Filter

TE Connectivity 12FC10 Power Line Filter

Supplier's Site
Power Line Filter Modules - 12FC10-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
12FC10-ND
Power Line Filter Modules 12FC10-ND
Single Phase EMC/EMI Line Filter 12A 250VAC 50/60Hz Two Stage Terminal Block

Single Phase EMC/EMI Line Filter 12A 250VAC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Filter, Emi/rfi, 12A, 6.7Ma; Filter Applications Corcom Te Connectivity - 69K7122 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, 12A, 6.7Ma; Filter Applications Corcom Te Connectivity
69K7122
Filter, Emi/rfi, 12A, 6.7Ma; Filter Applications Corcom Te Connectivity 69K7122
FILTER, EMI/RFI, 12A, 6.7mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FC Series RoHS Compliant: Yes

FILTER, EMI/RFI, 12A, 6.7mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Filter, 1Phase, 12A, Tb; Current Rating Corcom Te Connectivity - 17AH9765 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1Phase, 12A, Tb; Current Rating Corcom Te Connectivity
17AH9765
Power Line Filter, 1Phase, 12A, Tb; Current Rating Corcom Te Connectivity 17AH9765
POWER LINE FILTER, 1PHASE, 12A, TB; Current Rating:12A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:6.7mA; Product Range:FC Series; SVHC:No SVHC RoHS Compliant: Yes

POWER LINE FILTER, 1PHASE, 12A, TB; Current Rating:12A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:6.7mA; Product Range:FC Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7828460 12FC10-ND 69K7122 17AH9765
Product Name Power Line Filters Power Line Filter Modules Filter, Emi/rfi, 12A, 6.7Ma; Filter Applications Corcom Te Connectivity Power Line Filter, 1Phase, 12A, Tb; Current Rating Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Package / Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-319-ND - DigiKey
Specs
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Standards and Certifications RoHS
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line EMC Filters - RSEV-2020 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Small size
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939-3
Rated Voltage 250 volts
View Details
3 suppliers