TE Connectivity Data Bus Couplers 124856-000

Description
Configuration Features Coupler Options : Without Internal Terminator Number of Stubs : 1 Other Cable Assembly Length : 9.144 M  [30 FT ] Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable) Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Description
Configuration Features Coupler Options : Without Internal Terminator Number of Stubs : 1 Other Cable Assembly Length : 9.144 M  [30 FT ] Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable) Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - 124856-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
124856-000
Data Bus Couplers 124856-000
Configuration Features Coupler Options : Without Internal Terminator Number of Stubs : 1 Other Cable Assembly Length : 9.144 M  [30 FT ] Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable) Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150

Configuration Features


  • Coupler Options : Without Internal Terminator
  • Number of Stubs : 1

Other


  • Cable Assembly Length : 9.144 M  [30 FT ]

Product Type Features


  • Coupler Type : In-Line Microcoupler
  • Data Bus Cable Type : 10613 (Double Optimized Shield Cable)

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 124856-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 221539-7 - TE Connectivity
Specs
Package Type Plugin; Plug
Frequency Range 1000.00 MHz
View Details
RF Plugs & Jacks - 5-1634511-3 - TE Connectivity
Specs
Package Type Jack
Frequency Range 4000.00 MHz
View Details