TE Connectivity Rectangular Connector Contacts 1241846-2

Description
Tab Contact Tin 15 AWG Crimp
Request a Quote Datasheet
Description
Tab Contact Tin 15 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1241846-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1241846-2TR-ND
Rectangular Connector Contacts 17-1241846-2TR-ND
Tab Contact Tin 15 AWG Crimp

Tab Contact Tin 15 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-1241846-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1241846-2CT-ND
Rectangular Connector Contacts 17-1241846-2CT-ND
CONN TAB 15AWG CRIMP TIN

CONN TAB 15AWG CRIMP TIN

Buy Now Datasheet
Singapore
Automotive Electronic Connector
332-1241846-2
Automotive Electronic Connector 332-1241846-2
Contact PIN Crimp ST Cable Mount 15AWG T/R Automotive Product overview: 1241846-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241846-2 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 15AWG T/R Automotive Product overview: 1241846-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241846-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Amp - Te Connectivity - 17R2926 - Newark, An Avnet Company
Chicago, IL, United States
Amp - Te Connectivity
17R2926
Amp - Te Connectivity 17R2926
Amp - Te Connectivity

Amp - Te Connectivity

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-1241846-2TR-ND 332-1241846-2 17R2926
Product Name Rectangular Connector Contacts Automotive Electronic Connector Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Automotive Connectors - 1961507 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug; Female / Jack
Termination Screw
View Details
BNC (F) St. Connector for RG6 Cable - ET-BFS-20 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details