Body Features Connector & Keying Code : B Primary Product Color : Black
Configuration Features Number of Positions : 121 Number of Rows : 5 Number of Signal Positions : 108 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 4, 1, 2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM [.031 INCH , .025 INCH ] Mating Tab Width : 2.8 MM , .63 MM [.11 INCH , .025 INCH ]
Dimensions Connector Length : 144 MM [1.358 INCH ] Connector Width : 45 MM [1.772 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM , 5.8 MM [.1 INCH , .228 INCH ]
Industry Standards IP Rating : IP54K
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Capable
Other Interface Number : 1355172, 1355171
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 72
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Black
Configuration Features Number of Positions : 121 Number of Rows : 5 Number of Signal Positions : 108 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 4, 1, 2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM [.031 INCH , .025 INCH ] Mating Tab Width : 2.8 MM , .63 MM [.11 INCH , .025 INCH ]
Dimensions Connector Length : 144 MM [1.358 INCH ] Connector Width : 45 MM [1.772 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM , 5.8 MM [.1 INCH , .228 INCH ]
Industry Standards IP Rating : IP54K
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Capable
Other Interface Number : 1355172, 1355171
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 72
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features Connector & Keying Code : B Primary Product Color : Black
Configuration Features Number of Positions : 121 Number of Rows : 5 Number of Signal Positions : 108 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 4, 1, 2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM [.031 INCH , .025 INCH ] Mating Tab Width : 2.8 MM , .63 MM [.11 INCH , .025 INCH ]
Dimensions Connector Length : 144 MM [1.358 INCH ] Connector Width : 45 MM [1.772 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM , 5.8 MM [.1 INCH , .228 INCH ]
Industry Standards IP Rating : IP54K
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Capable
Other Interface Number : 1355172, 1355171
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 72
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
Connector & Keying Code : B
Primary Product Color : Black
Configuration Features
Number of Positions : 121
Number of Rows : 5
Number of Signal Positions : 108
PCB Mount Orientation : Horizontal
Contact Features
Contact Current Rating (Max) (AMP) : 4, 1, 2
Contact Mating Area Plating Material : Tin (Sn)
Contact Type : Tab
Mating Tab Thickness : .63 MM , .8 MM [.031 INCH , .025 INCH ]
Mating Tab Width : 2.8 MM , .63 MM [.11 INCH , .025 INCH ]
Dimensions
Connector Length : 144 MM [1.358 INCH ]
Connector Width : 45 MM [1.772 INCH ]
PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM , 5.8 MM [.1 INCH , .228 INCH ]
Industry Standards
IP Rating : IP54K
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mounting Holes : Without
PCB Mount Alignment : With
PCB Mount Retention : With
PCB Mount Retention Type : Boardlock
Operation/Application
Circuit Application : Power & Signal
Shielded : No
Solder Process : Reflow Solder Capable
Other
Interface Number : 1355172, 1355171
Packaging Features
Packaging Method : Loose Piece
Packaging Quantity : 72
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector Shape : Rectangular
Connector System : Wire-to-Board
Header Type : Fully Shrouded
Mixed & Hybrid Header : Yes
Sealable : No
Termination Features
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Operating Temperature (Max) : 120 DEGC [248 DEGF ]
Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]