TE Connectivity Automotive Headers 1241434-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 121 Number of Rows : 5 Number of Signal Positions : 108 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 2, 4, 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .025 INCH ] Mating Tab Width : 2.8 MM , .63 MM  [.11 INCH , .025 INCH ] Dimensions Connector Length : 144 MM  [1.358 INCH ] Connector Width : 45 MM  [1.772 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 5.8 MM , 2.54 MM  [.228 INCH , .1 INCH ] Industry Standards IP Rating : IP54K Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 1355172, 1355171 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 121 Number of Rows : 5 Number of Signal Positions : 108 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 2, 4, 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .025 INCH ] Mating Tab Width : 2.8 MM , .63 MM  [.11 INCH , .025 INCH ] Dimensions Connector Length : 144 MM  [1.358 INCH ] Connector Width : 45 MM  [1.772 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 5.8 MM , 2.54 MM  [.228 INCH , .1 INCH ] Industry Standards IP Rating : IP54K Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 1355172, 1355171 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1241434-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1241434-1
Automotive Headers 1241434-1
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 121 Number of Rows : 5 Number of Signal Positions : 108 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 2, 4, 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .025 INCH ] Mating Tab Width : 2.8 MM , .63 MM  [.11 INCH , .025 INCH ] Dimensions Connector Length : 144 MM  [1.358 INCH ] Connector Width : 45 MM  [1.772 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 5.8 MM , 2.54 MM  [.228 INCH , .1 INCH ] Industry Standards IP Rating : IP54K Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 1355172, 1355171 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 121
  • Number of Rows : 5
  • Number of Signal Positions : 108
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 2, 4, 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .025 INCH ]
  • Mating Tab Width : 2.8 MM , .63 MM  [.11 INCH , .025 INCH ]

Dimensions


  • Connector Length : 144 MM  [1.358 INCH ]
  • Connector Width : 45 MM  [1.772 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 5.8 MM , 2.54 MM  [.228 INCH , .1 INCH ]

Industry Standards


  • IP Rating : IP54K

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No
  • Solder Process : Reflow Solder Capable

Other


  • Interface Number : 1355172, 1355171

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 72

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
316-1241434-1
Electronic Connector 316-1241434-1
Power Header, 108/13 POS, 2.54mm Pitch, RA Solder Thru-Hole Product overview: 1241434-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1241434-1 can be used for catalog matching and distributor lookup.

Power Header, 108/13 POS, 2.54mm Pitch, RA Solder Thru-Hole Product overview: 1241434-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1241434-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers, Male Pins - A122039-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122039-ND
Headers, Male Pins A122039-ND
Connector Header Through Hole, Right Angle 121 (108 + 13 Power) position

Connector Header Through Hole, Right Angle 121 (108 + 13 Power) position

Buy Now Datasheet
PCB Headers - 304926 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
304926
PCB Headers 304926
Pin Header121pos hybr MQS .63 90deg

Pin Header121pos hybr MQS .63 90deg

Supplier's Site
Hard To Find - 1241434-1 - 1121181-1241434-1 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1241434-1
1121181-1241434-1
Hard To Find - 1241434-1 1121181-1241434-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1121181-1241434-1 Packaging: Bulk Number of Positions: 121 (108 + 13 Power) Mounting Style: Through Hole, Right Angle Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Applications: Automotive Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Insulation Height: 1.224" (31.10mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 120°C Manufacturer Homepage: www.te.com/usa-en/ho me.html Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121181-1241434-1
Packaging: Bulk
Number of Positions: 121 (108 + 13 Power)
Mounting Style: Through Hole, Right Angle
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Applications: Automotive
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Style: Board to Cable/Wire
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Insulation Height: 1.224" (31.10mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 120°C
Manufacturer Homepage: www.te.com/usa-en/home.html
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 1 (Unlimited)

Buy Now
Mod2St/fla-St108+13 Rohs Compliant Amp - Te Connectivity - 11H0341 - Newark, An Avnet Company
Chicago, IL, United States
Mod2St/fla-St108+13 Rohs Compliant Amp - Te Connectivity
11H0341
Mod2St/fla-St108+13 Rohs Compliant Amp - Te Connectivity 11H0341
MOD2ST/FLA-ST108+13 ROHS COMPLIANT: YES

MOD2ST/FLA-ST108+13 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1241434-1 316-1241434-1 A122039-ND 304926 1121181-1241434-1 11H0341
Product Name Automotive Headers Electronic Connector Headers, Male Pins PCB Headers Hard To Find - 1241434-1 Mod2St/fla-St108+13 Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Wire to Board Connector Automotive Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data