TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1241388-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333596-1241388-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 17-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 3,500 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 0-1241388-1-ND,-1241 388-1-CSI,A126702CT, 1241388-1-ND,Q340419 4,0-1241388-1,-12413 88-1-SI,A126702TR,-1 241388-1-LSI Base Product Number: 1241388 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333596-1241388-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 17-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 3,500 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 0-1241388-1-ND,-1241 388-1-CSI,A126702CT, 1241388-1-ND,Q340419 4,0-1241388-1,-12413 88-1-SI,A126702TR,-1 241388-1-LSI Base Product Number: 1241388 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333596-1241388-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333596-1241388-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333596-1241388-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333596-1241388-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 17-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 3,500 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 0-1241388-1-ND,-1241 388-1-CSI,A126702CT, 1241388-1-ND,Q340419 4,0-1241388-1,-12413 88-1-SI,A126702TR,-1 241388-1-LSI Base Product Number: 1241388 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333596-1241388-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 3,500
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 0-1241388-1-ND,-1241388-1-CSI,A126702CT,1241388-1-ND,Q3404194,0-1241388-1,-1241388-1-SI,A126702TR,-1241388-1-LSI
Base Product Number: 1241388
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Contacts - A126702CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126702CT-ND
Rectangular Connector Contacts A126702CT-ND
Socket Contact Tin 17-20 AWG Crimp

Socket Contact Tin 17-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A126702TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126702TR-ND
Rectangular Connector Contacts A126702TR-ND
Socket Contact Tin 17-20 AWG Crimp

Socket Contact Tin 17-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-1241388-1
Automotive Electronic Connector 332-1241388-1
Contact SKT Crimp ST Cable Mount 17-20AWG T/R Automotive Product overview: 1241388-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241388-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 17-20AWG T/R Automotive Product overview: 1241388-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241388-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Contact, Skt, 20-17Awg, Crimp; Product Range Amp - Te Connectivity - 86H9199 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 20-17Awg, Crimp; Product Range Amp - Te Connectivity
86H9199
Automotive Contact, Skt, 20-17Awg, Crimp; Product Range Amp - Te Connectivity 86H9199
AUTOMOTIVE CONTACT, SKT, 20-17AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:20AWG; For Use With:Automotive Housing Connectors; Contact Material:- RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 20-17AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:20AWG; For Use With:Automotive Housing Connectors; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333596-1241388-1 A126702CT-ND 332-1241388-1 86H9199
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts Automotive Electronic Connector Automotive Contact, Skt, 20-17Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details