TE Connectivity Terminal Block Wire Ferrules 1241004-1

Description
Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
Request a Quote Datasheet
Description
Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 17-1241004-1TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
17-1241004-1TR-ND
Terminal Block Wire Ferrules 17-1241004-1TR-ND
Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire

Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire

Buy Now Datasheet
Terminal Block Wire Ferrules - 17-1241004-1DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
17-1241004-1DKR-ND
Terminal Block Wire Ferrules 17-1241004-1DKR-ND
CONN FERRULE DIN 14AWG BLUE

CONN FERRULE DIN 14AWG BLUE

Buy Now Datasheet
Terminal Block Wire Ferrules - 17-1241004-1CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
17-1241004-1CT-ND
Terminal Block Wire Ferrules 17-1241004-1CT-ND
CONN FERRULE DIN 14AWG BLUE

CONN FERRULE DIN 14AWG BLUE

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-1241004-1
Electronic Connector 392-1241004-1
Ferrules Terminal 13AWG 14.5mm Galvanic Tin Box Product overview: 1241004-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1241004-1 can be used for catalog matching and distributor lookup.

Ferrules Terminal 13AWG 14.5mm Galvanic Tin Box Product overview: 1241004-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1241004-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
1241004-1
Terminals 1241004-1
Terminals ADERENDH2,5M BLAU

Terminals ADERENDH2,5M BLAU

Buy Now Datasheet
Aderendh2,5M Blau Rohs Compliant Amp - Te Connectivity - 11H0330 - Newark, An Avnet Company
Chicago, IL, United States
Aderendh2,5M Blau Rohs Compliant Amp - Te Connectivity
11H0330
Aderendh2,5M Blau Rohs Compliant Amp - Te Connectivity 11H0330
ADERENDH2,5M BLAU ROHS COMPLIANT: YES

ADERENDH2,5M BLAU ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-1241004-1TR-ND 392-1241004-1 1241004-1 11H0330
Product Name Terminal Block Wire Ferrules Electronic Connector Terminals Aderendh2,5M Blau Rohs Compliant Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products