TE Connectivity D-Shaped Connectors 1218441-1

Description
Body Features D-Sub Connector Insert Arrangement : MS18273-1 Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 PCB Mount Orientation : Right Angle Power/Signal/Coax Combination : No Contact Features Contact Base Material : Brass, Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin PCB Contact Termination Area Plating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 3.96 MM  [.156 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18273-1 Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 PCB Mount Orientation : Right Angle Power/Signal/Coax Combination : No Contact Features Contact Base Material : Brass, Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin PCB Contact Termination Area Plating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 3.96 MM  [.156 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1218441-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1218441-1
D-Shaped Connectors 1218441-1
Body Features D-Sub Connector Insert Arrangement : MS18273-1 Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 PCB Mount Orientation : Right Angle Power/Signal/Coax Combination : No Contact Features Contact Base Material : Brass, Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin PCB Contact Termination Area Plating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 3.96 MM  [.156 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18273-1
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 9
  • PCB Mount Orientation : Right Angle
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Brass, Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Nickel

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .76 MM  [.03 INCH ]
  • Termination Post & Tail Length : 3.96 MM  [.156 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connector Assemblies - A144696-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A144696-ND
D-Sub Connector Assemblies A144696-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
M24308 rectangular - 1218441-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
1218441-1
M24308 rectangular 1218441-1
R/A PLG ASSY 9 POS SER 109

R/A PLG ASSY 9 POS SER 109

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
1218441-1
M24308 rectangular 1218441-1
M24308 rectangular

M24308 rectangular

Buy Now
Singapore, Singapore
Electronic Connector
339-1218441-1
Electronic Connector 339-1218441-1
D-Sub MIL Spec Connectors R/A PLG ASSY 9 POS SER 109 Product overview: 1218441-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1218441-1 can be used for catalog matching and distributor lookup.

D-Sub MIL Spec Connectors R/A PLG ASSY 9 POS SER 109 Product overview: 1218441-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1218441-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity - 07C8258 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity
07C8258
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity 07C8258
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE 109 Series; Connector Body Material:Metal Body; Contact Material:BrassRoHS Compliant: No

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE 109 Series; Connector Body Material:Metal Body; Contact Material:BrassRoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1218441-1 A144696-ND 1218441-1 339-1218441-1 07C8258
Product Name D-Shaped Connectors D-Sub Connector Assemblies M24308 rectangular Electronic Connector D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector Plug, Male Pins Rectangular Connectors, Heavy Duty D-Sub Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data