Connector Terminal SKT Crimp ST Cable Mount 14-22AWG Package Automotive Product overview: 1217264-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217264-1 can be used for catalog matching and distributor lookup.
Terminal Magnetic Connector 14-22 AWG Crimp
Terminal Magnetic Connector 14-22 AWG Crimp
Win Source Part Number: 1364980-1217264-1
Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Support
Base Product Number: 1217264
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-22 AWG
Termination: Crimp
Terminal Type: Cluster Pin Receptacle
RCPT 090 CLSTR PIN 22-14
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-1217264-1 | 1217264-1 | A110922CT-ND | 1364980-1217264-1 | 01T1591 |
| Product Name | Automotive Electronic Connector | Hermetic Connector | Magnetic Wire Connectors | Connectors, Interconnects - Terminals - Magnetic Wire Connectors | Rcpt 090 Clstr Pin 22-14 Amp - Te Connectivity |
| Connector Type | Automotive Connector |