TE Connectivity
Terminals
1217133-1
Description
PCB TABS STRIP
-
Powell Electronics, Inc.
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
PCB TABS STRIP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
Terminal Blocks |
Terminal Blocks |
|
Product Number
|
1217133-1 |
1217133-1 |
1217133-1 |
|
Product Name
|
Terminals |
Terminals |
Terminals |
|
Mounting Options
|
PCB; Terminal Strip
|
PCB
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
VDE Component Mark; RoHS Compliant
Terminal Block Type
Pluggable Terminal Blocks
View Details
Mounting Options
PCB
# of Contacts
6
Contacts Pitch
2.54 mm (0.10 inches)
View Details
BlockMaster Electronics, Inc.
Features
Terminal Plug
Approvals
UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
3 suppliers