TE Connectivity Quick Connects, Quick Disconnect Connectors 1217094-1

Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A118924CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A118924CT-ND
Quick Connects, Quick Disconnect Connectors A118924CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A118924TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A118924TR-ND
Quick Connects, Quick Disconnect Connectors A118924TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333837-1217094-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333837-1217094-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333837-1217094-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333837-1217094-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Wire Gauge: 14-18 AWG Contact Material: Brass Gender: Female Standard Package: 10,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.771" (19.58mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.293" (7.44mm) Insulation Diameter: 0.090" ~ 0.155" (2.29mm ~ 3.94mm) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: A118924CT,-1217094-1 -SI,A118924TR,121709 4-1-ND Base Product Number: 1217094 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333837-1217094-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Material: Brass
Gender: Female
Standard Package: 10,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.771" (19.58mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.293" (7.44mm)
Insulation Diameter: 0.090" ~ 0.155" (2.29mm ~ 3.94mm)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: A118924CT,-1217094-1-SI,A118924TR,1217094-1-ND
Base Product Number: 1217094
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Contacts - 1217094-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1217094-1
Contacts 1217094-1
RCPT 250 POS-LOCK 18-14 0126BR

RCPT 250 POS-LOCK 18-14 0126BR

Buy Now
Swedesboro, NJ, United States
Contacts
1217094-1
Contacts 1217094-1
POS LOCK RAST RECPT

POS LOCK RAST RECPT

Buy Now
Singapore, Singapore
Automotive Electronic Connector
332-1217094-1
Automotive Electronic Connector 332-1217094-1
Contact 14-18AWG Brass F 19.58mm Strip Automotive Product overview: 1217094-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1217094-1 can be used for catalog matching and distributor lookup.

Contact 14-18AWG Brass F 19.58mm Strip Automotive Product overview: 1217094-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1217094-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
1217094-1
Terminals 1217094-1
Terminals RCPT 250 POS-L OCK 18-14 0126BR

Terminals RCPT 250 POS-L OCK 18-14 0126BR

Buy Now Datasheet
Female Quick Disconnect, 18-14Awg; Product Range Amp - Te Connectivity - 10H9733 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 18-14Awg; Product Range Amp - Te Connectivity
10H9733
Female Quick Disconnect, 18-14Awg; Product Range Amp - Te Connectivity 10H9733
FEMALE QUICK DISCONNECT, 18-14AWG; Product Range:Positive Lock Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 18-14AWG; Product Range:Positive Lock Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A118924CT-ND 1333837-1217094-1 1217094-1 332-1217094-1 1217094-1 10H9733
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Contacts Automotive Electronic Connector Terminals Female Quick Disconnect, 18-14Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 14 to 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products