TE Connectivity Connectors, Interconnects - Circular Connectors - Circular Connector Accessories 114017-ZZ

Description
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334596-114017-ZZ Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Accessories Packaging: Box Color: White Accessory Type: Plug, Sealing For Use With/Related Products: HD Series Connectors, Contact SZ 12, 16 Standard Package: 1 Material: Polybutylene Terephthalate (PBT) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: -114017-SI,-114017-C SI,-114017-LSI,1734- 1115 Base Product Number: 114017 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334596-114017-ZZ Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Accessories Packaging: Box Color: White Accessory Type: Plug, Sealing For Use With/Related Products: HD Series Connectors, Contact SZ 12, 16 Standard Package: 1 Material: Polybutylene Terephthalate (PBT) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: -114017-SI,-114017-C SI,-114017-LSI,1734- 1115 Base Product Number: 114017 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Accessories - 1334596-114017-ZZ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
1334596-114017-ZZ
Connectors, Interconnects - Circular Connectors - Circular Connector Accessories 1334596-114017-ZZ
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334596-114017-ZZ Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Accessories Packaging: Box Color: White Accessory Type: Plug, Sealing For Use With/Related Products: HD Series Connectors, Contact SZ 12, 16 Standard Package: 1 Material: Polybutylene Terephthalate (PBT) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: -114017-SI,-114017-C SI,-114017-LSI,1734- 1115 Base Product Number: 114017 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334596-114017-ZZ
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Accessories
Packaging: Box
Color: White
Accessory Type: Plug, Sealing
For Use With/Related Products: HD Series Connectors, Contact SZ 12, 16
Standard Package: 1
Material: Polybutylene Terephthalate (PBT)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: -114017-SI,-114017-CSI,-114017-LSI,1734-1115
Base Product Number: 114017
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circular Connector Accessories - 1734-1115-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
1734-1115-ND
Circular Connector Accessories 1734-1115-ND
Connector Plug, Sealing White

Connector Plug, Sealing White

Buy Now Datasheet
Circular Connector Accessories - 114017-ZZ - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Accessories
114017-ZZ
Circular Connector Accessories 114017-ZZ
CONN SEALING PLUG WHITE

CONN SEALING PLUG WHITE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334596-114017-ZZ 1734-1115-ND 114017-ZZ
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Accessories Circular Connector Accessories Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details