TE Connectivity Rectangular Connector Housings 1123337-1

Description
"34 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"
Request a Quote Datasheet
Description
"34 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1123337-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1123337-1-ND
Rectangular Connector Housings 1123337-1-ND
"34 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"

"34 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1123337-1
Electronic Connector 340-1123337-1
34 Pos Rectangular Wire Housing, Crimp, PBT, Natural Product overview: 1123337-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1123337-1 can be used for catalog matching and distributor lookup.

34 Pos Rectangular Wire Housing, Crimp, PBT, Natural Product overview: 1123337-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1123337-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 7121249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7121249
Automotive Connectors 7121249
TE Connectivity 1123337-1

TE Connectivity 1123337-1

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Contact Termination: Solder, PCB Color: Gray

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed
Contact Termination: Solder, PCB
Color: Gray

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
025/040 Ecu Plug Hsg Assy 34P Amp - Te Connectivity - 41AJ2210 - Newark, An Avnet Company
Chicago, IL, United States
025/040 Ecu Plug Hsg Assy 34P Amp - Te Connectivity
41AJ2210
025/040 Ecu Plug Hsg Assy 34P Amp - Te Connectivity 41AJ2210
025/040 ECU PLUG HSG ASSY 34P

025/040 ECU PLUG HSG ASSY 34P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1123337-1-ND 340-1123337-1 7121249 1123337-1 41AJ2210
Product Name Rectangular Connector Housings Electronic Connector Automotive Connectors Connectors,Interconnects 025/040 Ecu Plug Hsg Assy 34P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5B-4431-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers