Body Features Case Material : Anodized Aluminium
Dimensions Product Height (MM) : 27.3 Product Length (MM) : 24 Product Width (MM) : 24
Electrical Characteristics Excitation Voltage Range (VDC) : 8.5 - 36
Other FS Range (±) DEG/SEC : 50
Product Type Features Accuracy (PCT) : ±.1 Rate & Inertial Sensor Type : Rate Sensors/Gyros
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Case Material : Anodized Aluminium
Dimensions
- Product Height (MM) : 27.3
- Product Length (MM) : 24
- Product Width (MM) : 24
Electrical Characteristics
- Excitation Voltage Range (VDC) : 8.5 - 36
Other
- FS Range (±) DEG/SEC : 50
Product Type Features
- Accuracy (PCT) : ±.1
- Rate & Inertial Sensor Type : Rate Sensors/Gyros
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]