TE Connectivity Plug & Play Accelerometers 11029833-00

Description
Body Features Material : Anodized Aluminum Configuration Features Electrical Connection : 10-32 Coaxial Connector Electrical Characteristics Excitation Voltage (VDC) : 5 - 30 Product Type Features Plug & Play Accelerometer Sensor Type : Amplifier Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote
Description
Body Features Material : Anodized Aluminum Configuration Features Electrical Connection : 10-32 Coaxial Connector Electrical Characteristics Excitation Voltage (VDC) : 5 - 30 Product Type Features Plug & Play Accelerometer Sensor Type : Amplifier Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 11029833-00 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
11029833-00
Plug & Play Accelerometers 11029833-00
Body Features Material : Anodized Aluminum Configuration Features Electrical Connection : 10-32 Coaxial Connector Electrical Characteristics Excitation Voltage (VDC) : 5 - 30 Product Type Features Plug & Play Accelerometer Sensor Type : Amplifier Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Material : Anodized Aluminum

Configuration Features


  • Electrical Connection : 10-32 Coaxial Connector

Electrical Characteristics


  • Excitation Voltage (VDC) : 5 - 30

Product Type Features


  • Plug & Play Accelerometer Sensor Type : Amplifier

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 11029833-00
Product Name Plug & Play Accelerometers
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20004560-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 800 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10219361-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 1900 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20017794-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details